Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.52
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.33
|
2,934
in stock
|
Buy Now | |
Sager
from US$0.52
|
9,649
in stock
|
Buy Now | |
RS Americas
from US$0.85
|
4,409
in stock
|
Buy Now | |
Newark Electronics
from US$1.16
|
2,806
in stock
|
Buy Now | |
element14
from US$0.87
|
2,806
in stock
|
Buy Now | |
Farnell
from US$1.23
|
2,806
in stock
|
Buy Now | |
Rapid Electronics
from US$0.64
|
800
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.90
|
268
in stock
|
Buy Now | |
Future Electronics
from US$1.25
|
-
|
Buy Now |
Illumination | Non Illuminated |
---|---|
Contact Configuration | SPST |
Switch Operation | On-Off |
Actuator / Cap Colour | Black |
Switch Mounting | Panel Mount |
Contact Current Max | 10A |
Contact Voltage AC Nom | 125V |
Rocker Switches SPST 10A BLK ON-OFF Symbols | Sager |
Switch, Rocker, SPST, ON-OFF, Concave, Non-Illuminated, Black, O/I Legend,10A,125VAC, QC | ZF Electronics SRB22A2FBBNN | RS Americas |
SPST on-off miniature rocker switch | RS |
Switch, Rocker, Spst, 10A, 250V, Black | Newark Electronics |
SWITCH, ROCKER, SPST, 10A, 250V, BLACK | element14 |
ROCKER | Transfer Multisort Elektronik |
SR Series 10 A Mini SPST On-Off Panel Mount Quick Connect Rocker Switch | Future Electronics |
Where can I find additional details, specifications and documents for a SRB22A2FBBNN?
Additional datasheets, footprints and schematics for SRB22A2FBBNN are listed on our Part Details page. You can also find images and similar parts to SRB22A2FBBNN on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SRB22A2FBBNN on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SRB22A2FBBNN price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SRB22A2FBBNN fall under?
The SRB22A2FBBNN is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to SRB22A2FBBNN when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SRB22A2FBBNN you can contact the distributor directly for product support, shipping queries etc.
Is the SRB22A2FBBNN RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SRB22A2FBBNN have stock available?
Authorised distributors including Sager, RS Americas, RS, Newark Electronics and element14 have stock available or on a lead time for SRB22A2FBBNN.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SRB22A2FBBNN often in real-time on the comparison pages.
What if I can't find stock of SRB22A2FBBNN?
You can fill out our help required form which you can use to request a quote for SRB22A2FBBNN from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.