Illumination | Non Illuminated |
---|---|
Contact Configuration | SPST |
Switch Operation | On-Off |
Actuator / Cap Colour | Black |
Switch Mounting | Panel Mount |
Contact Current Max | 10A |
Contact Voltage AC Nom | 250V |
Rocker Switch/Zf Electronics Rohs Compliant: Yes |Zf SRB22A2DBBNN | Newark Electronics |
Rocker Switches SPST 10A BLK Marked 'ON-OFF' | Sager |
Switch, Rocker, SPST, ON-OFF, Concave, Non-Illum, Black, ON-OFF Legend,10A,125VAC, QC | ZF Electronics SRB22A2DBBNN | RS Americas |
Switch, Rocker, Economical, Miniature, S | RS |
SR Series 10 A Mini SPST On-Off Panel Mount Quick Connect Rocker Switch | Future Electronics |
Where can I find additional details, specifications and documents for a SRB22A2DBBNN?
Additional datasheets, footprints and schematics for SRB22A2DBBNN are listed on our Part Details page. You can also find images and similar parts to SRB22A2DBBNN on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SRB22A2DBBNN on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SRB22A2DBBNN price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SRB22A2DBBNN fall under?
The SRB22A2DBBNN is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to SRB22A2DBBNN when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SRB22A2DBBNN you can contact the distributor directly for product support, shipping queries etc.
Is the SRB22A2DBBNN RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SRB22A2DBBNN have stock available?
Authorised distributors including Newark Electronics, Sager, RS Americas, RS and Farnell have stock available or on a lead time for SRB22A2DBBNN.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SRB22A2DBBNN often in real-time on the comparison pages.
What if I can't find stock of SRB22A2DBBNN?
You can fill out our help required form which you can use to request a quote for SRB22A2DBBNN from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.