Illumination | Non Illuminated |
---|---|
Contact Configuration | SPST |
Switch Operation | On-Off |
Actuator / Cap Colour | Black |
Switch Mounting | Panel Mount |
Contact Current Max | 10A |
Contact Voltage AC Nom | 250V |
Rocker Switches SPST ON-OFF BLK 10A BLANK | Sager |
Switch, Rocker, Spst, 10A, 250V, Black | Newark Electronics |
SWITCH, ROCKER, SPST, 10A, 250V, BLACK | element14 |
SR Series SPDT On-Off 10 A Left Angle PC Through Hole Black Rocker Switch | Future Electronics |
Switch, Rocker, SPST, ON-OFF, Concave, Non-Illuminated, Black, No Legend,10A,125VAC, QC | ZF Electronics SRB22A2BBBNN | RS Americas |
Where can I find additional details, specifications and documents for a SRB22A2BBBNN?
Additional datasheets, footprints and schematics for SRB22A2BBBNN are listed on our Part Details page. You can also find images and similar parts to SRB22A2BBBNN on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SRB22A2BBBNN on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SRB22A2BBBNN price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SRB22A2BBBNN fall under?
The SRB22A2BBBNN is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to SRB22A2BBBNN when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SRB22A2BBBNN you can contact the distributor directly for product support, shipping queries etc.
Is the SRB22A2BBBNN RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SRB22A2BBBNN have stock available?
Authorised distributors including Sager, Newark Electronics, element14, Farnell and Future Electronics have stock available or on a lead time for SRB22A2BBBNN.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SRB22A2BBBNN often in real-time on the comparison pages.
What if I can't find stock of SRB22A2BBBNN?
You can fill out our help required form which you can use to request a quote for SRB22A2BBBNN from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.