Status: | Unknown |
---|---|
Series: | SR70 Series |
RoHS: | Unknown |
Prices starting from US$0.19
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.48
|
2,320
in stock
|
Buy Now | |
Future Electronics
from US$0.34
|
93,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.35
|
3,000
in stock
|
Buy Now | |
element14
from US$0.55
|
2,320
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.19
|
2,149
in stock
|
Buy Now | |
Avnet Silica
-
|
123,000
in stock
|
Buy Now | |
Symmetry Electronics
from US$0.38
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now |
Clamping Voltage Vc Max | 7V |
---|---|
Diode Case Style | SOT-143 |
No. of Pins | 4Pins |
Operating Voltage | 70V |
Power Dissipation Pd | - |
Product Range | SR70 Series |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2019) |
Diode Type | Low Capacitance ESD Protection |
SR Series 7 V 5 pF SMT RailClamp« Low Capacitance TVS Diode Array - SOT-143 | Future Electronics |
Diode, Tvs, 3Pf, Sot-143 | Newark Electronics |
DIODE, TVS, DUAL, UNI, ADSL, SOT-143 | element14 |
Diode: TVS array | Transfer Multisort Elektronik |
ESD Suppressor Diode Arrays 15KV 4-Pin(3+Tab) SOT-143 T/R | Avnet Silica |
TVS ARRAY, RAILCLAMP, 70V, 3KT&R SOT-143 | Symmetry Electronics |
Where can I find additional details, specifications and documents for a SR70.TCT?
Additional datasheets, footprints and schematics for SR70.TCT are listed on our Part Details page. You can also find images and similar parts to SR70.TCT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SR70.TCT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SR70.TCT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SR70.TCT fall under?
The SR70.TCT is listed under Electronic & Electrical Components > Fuses & Circuit Protection > ESD Protection Devices.
Can I view similar or alternative parts?
You can view similar parts to SR70.TCT when available in the ESD Protection Devices range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SR70.TCT you can contact the distributor directly for product support, shipping queries etc.
Is the SR70.TCT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SR70.TCT have stock available?
Authorised distributors including Future Electronics, Newark Electronics, element14, Farnell and Transfer Multisort Elektronik have stock available or on a lead time for SR70.TCT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SR70.TCT often in real-time on the comparison pages.
What if I can't find stock of SR70.TCT?
You can fill out our help required form which you can use to request a quote for SR70.TCT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.