Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Meter Side Connector | - |
---|---|
Probe Side Connector | BNC |
Current Range Max | 2kA |
Current Range Min | 100mA |
For Use With | - |
Product Range | - |
Ammeter Function | AC Current |
Current Measuring Range AC | 100mA to 2kA |
Ac Ammeter, Clamp, 100Ma To 2Ka | Newark Electronics |
AC AMMETER, CLAMP, 100mA to 2kA | element14 |
Where can I find additional details, specifications and documents for a SR661?
Additional datasheets, footprints and schematics for SR661 are listed on our Part Details page. You can also find images and similar parts to SR661 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SR661 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SR661 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SR661 fall under?
The SR661 is listed under Test & Measurement > Test Leads & Test Probes > Current / Clamp Test Probes.
Can I view similar or alternative parts?
You can view similar parts to SR661 when available in the Current / Clamp Test Probes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SR661 you can contact the distributor directly for product support, shipping queries etc.
Is the SR661 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SR661 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for SR661.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SR661 often in real-time on the comparison pages.
What if I can't find stock of SR661?
You can fill out our help required form which you can use to request a quote for SR661 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.