Status: | Unknown |
---|---|
Series: | SkyCap SR Series |
RoHS: | Unknown |
Capacitance | 0.33µF |
---|---|
Voltage Rating | 100V |
Product Range | SkyCap SR Series |
Capacitance Tolerance | ± 20% |
Capacitor Terminals | Radial Leaded |
Dielectric Characteristic | Z5U |
Lead Spacing | 5.08mm |
Operating Temperature Min | -55°C |
RoHS Compliant | No |
Capacitor,ceramic,330000Pf,100Vdc,20-% Tol,20+% Tol,z5U-Tc Code,-56,22%-Tc Rohs Compliant: No |Kyocera Avx SR651E334MAATR2 | Newark Electronics |
Cap Ceramic 0.33uF 100V Z5U 20% Radial 5.08mm 85°C T/R | Avnet America |
Where can I find additional details, specifications and documents for a SR651E334MAATR2.?
Additional datasheets, footprints and schematics for SR651E334MAATR2. are listed on our Part Details page. You can also find images and similar parts to SR651E334MAATR2. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SR651E334MAATR2. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SR651E334MAATR2. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SR651E334MAATR2. fall under?
The SR651E334MAATR2. is listed under Passive Components > Capacitors > Ceramic Capacitors > Leaded Ceramic Multilayer MLCC Capacitors.
Can I view similar or alternative parts?
You can view similar parts to SR651E334MAATR2. when available in the Leaded Ceramic Multilayer MLCC Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SR651E334MAATR2. you can contact the distributor directly for product support, shipping queries etc.
Is the SR651E334MAATR2. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SR651E334MAATR2. have stock available?
Authorised distributors including Newark Electronics and Avnet America have stock available or on a lead time for SR651E334MAATR2..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SR651E334MAATR2. often in real-time on the comparison pages.
What if I can't find stock of SR651E334MAATR2.?
You can fill out our help required form which you can use to request a quote for SR651E334MAATR2. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.