Status: | Unknown |
---|---|
Series: | SkyCap SR Series |
RoHS: | Compliant |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
Capacitance | 4.7µF |
---|---|
Voltage Rating | 200V |
Product Range | SkyCap SR Series |
Capacitance Tolerance | ± 20% |
Capacitor Terminals | Radial Leaded |
Dielectric Characteristic | Z5U |
Lead Spacing | 10.16mm |
Operating Temperature Min | 10°C |
RoHS Compliant | Yes |
Ceramic Capacitor 4.7Uf, 200V, Z5U, 20%, Radial | Newark Electronics |
Where can I find additional details, specifications and documents for a SR505E475MAA.?
Additional datasheets, footprints and schematics for SR505E475MAA. are listed on our Part Details page. You can also find images and similar parts to SR505E475MAA. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SR505E475MAA. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SR505E475MAA. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SR505E475MAA. fall under?
The SR505E475MAA. is listed under Passive Components > Capacitors > Ceramic Capacitors > Leaded Ceramic Multilayer MLCC Capacitors.
Can I view similar or alternative parts?
You can view similar parts to SR505E475MAA. when available in the Leaded Ceramic Multilayer MLCC Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SR505E475MAA. you can contact the distributor directly for product support, shipping queries etc.
Is the SR505E475MAA. RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for SR505E475MAA. have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for SR505E475MAA..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SR505E475MAA. often in real-time on the comparison pages.
What if I can't find stock of SR505E475MAA.?
You can fill out our help required form which you can use to request a quote for SR505E475MAA. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.