Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$155.21
No. of Analogue Inputs | 4 |
---|---|
No. of Analogue Outputs | - |
No. of Digital Inputs | 2 |
No. of Digital Outputs | 4 |
Product Range | - |
Approval Bodies | CE CSA C-tick UL |
External Depth | 59.5mm |
External Length / Height | 90mm |
External Width | 72mm |
Input Voltage Max | 24VDC |
Input Voltage Min | 24VDC |
No. of Inputs | 6 |
No. of Outputs | 4Outputs |
Supply Voltage | 24VDC |
Supply Voltage Max | 24VDC |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Zelio PLC starter pack,SR3PACKBD 10 i/o | RS |
Beginner's package inclusive Compact control, connection cable and programming software ZELIO SOFT 2 as downloadThis text is machine translated. | Conrad |
Modular Relay, 6 I/4 O Digital | Newark Electronics |
PLC CPU Relay Output Computer Interface, 10 I/O, Zelio SR3 Series | Telemecanique Sensors SR3PACKBD | RS Americas |
Schneider Electric PLC Starter Kit 6DI (4D/A) 4DO 24V | Distrelec |
Where can I find additional details, specifications and documents for a SR3PACKBD?
Additional datasheets, footprints and schematics for SR3PACKBD are listed on our Part Details page. You can also find images and similar parts to SR3PACKBD on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SR3PACKBD on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SR3PACKBD price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SR3PACKBD fall under?
The SR3PACKBD is listed under Electrical & Lighting > Industrial Automation & Control Gear > Process Control.
Can I view similar or alternative parts?
You can view similar parts to SR3PACKBD when available in the Process Control range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SR3PACKBD you can contact the distributor directly for product support, shipping queries etc.
Is the SR3PACKBD RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SR3PACKBD have stock available?
Authorised distributors including RS, Conrad, Newark Electronics, RS Americas and element14 have stock available or on a lead time for SR3PACKBD.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SR3PACKBD often in real-time on the comparison pages.
What if I can't find stock of SR3PACKBD?
You can fill out our help required form which you can use to request a quote for SR3PACKBD from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.