Status: | Unknown |
---|---|
Series: | SkyCap SR Series |
RoHS: | Unknown |
Capacitance | 0.1µF |
---|---|
Voltage Rating | 500V |
Product Range | SkyCap SR Series |
Capacitance Tolerance | ± 10% |
Capacitor Terminals | Radial Leaded |
Dielectric Characteristic | X7R |
Lead Spacing | 5.08mm |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Capacitance Tolerance ± | ± 10% |
CAP, 0.1µF, 500V, 10%, X7R | element14 |
Ceramic Capacitor 0.1Uf, 500V, X7R, 10%, Radial | Newark Electronics |
SR Series 7.62 x 7.62 mm 100 nF 500 V ▒10% Tolerance X7R Radial Lead/SkyCap« | Future Electronics |
Cap Ceramic 0.1uF 500V X7R 10% Through Hole 5.08mm Bulk | Avnet America |
.1UF 500V 10% 5.08MM | TTI Europe |
Where can I find additional details, specifications and documents for a SR307C104KAR?
Additional datasheets, footprints and schematics for SR307C104KAR are listed on our Part Details page. You can also find images and similar parts to SR307C104KAR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SR307C104KAR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SR307C104KAR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SR307C104KAR fall under?
The SR307C104KAR is listed under Electronic & Electrical Components > Capacitors > Ceramic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to SR307C104KAR when available in the Ceramic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SR307C104KAR you can contact the distributor directly for product support, shipping queries etc.
Is the SR307C104KAR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SR307C104KAR have stock available?
Authorised distributors including element14, Farnell, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for SR307C104KAR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SR307C104KAR often in real-time on the comparison pages.
What if I can't find stock of SR307C104KAR?
You can fill out our help required form which you can use to request a quote for SR307C104KAR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.