SR305E684MAATR1. Capacitors by KYOCERA AVX

Status: Unknown
Series: SkyCap SR Series
RoHS: Compliant
View Datasheet Manufacturer Site View Pricing & Stock

Prices starting from US$0.19


Distributor Starting From Stock
Logo for Avnet America Avnet America -
-
Buy Now
View Full Pricing & Stock Comparison

Specifications

Capacitance 0.68µF
Product Range SkyCap SR Series
Capacitance Tolerance ± 20%
Capacitor Terminals Through Hole
No. of Pins 2Pins
RoHS Compliant Yes

Alternative Descriptions

Ceramic Capacitor 0.68Uf, 50V, Z5U, Radial | Newark Electronics
RDL,CONF,Z5U,.68UF,50V,20%,0.3X0.3,0.2LS,TR1 | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a SR305E684MAATR1.?

Additional datasheets, footprints and schematics for SR305E684MAATR1. are listed on our Part Details page. You can also find images and similar parts to SR305E684MAATR1. on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for SR305E684MAATR1. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SR305E684MAATR1. price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does SR305E684MAATR1. fall under?

The SR305E684MAATR1. is listed under Passive Components > Capacitors > Ceramic Capacitors > Leaded Ceramic Multilayer MLCC Capacitors.

Can I view similar or alternative parts?

You can view similar parts to SR305E684MAATR1. when available in the Leaded Ceramic Multilayer MLCC Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the SR305E684MAATR1. you can contact the distributor directly for product support, shipping queries etc.

Is the SR305E684MAATR1. RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for SR305E684MAATR1. have stock available?

Authorised distributors including Newark Electronics and Avnet America have stock available or on a lead time for SR305E684MAATR1..

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for SR305E684MAATR1. often in real-time on the comparison pages.

What if I can't find stock of SR305E684MAATR1.?

You can fill out our help required form which you can use to request a quote for SR305E684MAATR1. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay