Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.15
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.35
|
1,175
in stock
|
Buy Now | |
Future Electronics
from US$0.15
|
5,621
in stock
|
Buy Now | |
Newark Electronics
from US$0.23
|
1,575
in stock
|
Buy Now | |
Avnet America
from US$0.46
|
1,400
in stock
|
Buy Now | |
element14
from US$0.29
|
1,071
in stock
|
Buy Now | |
Farnell
from US$0.30
|
1,071
in stock
|
Buy Now | |
RS Americas
from US$0.38
|
410
in stock
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Capacitance | 1µF |
---|---|
Voltage Rating | 50V |
Product Range | - |
Capacitance Tolerance | ± 20% |
Capacitor Terminals | Radial Leaded |
Dielectric Characteristic | Z5U |
Lead Spacing | 5.08mm |
Operating Temperature Min | 10°C |
Operating Temperature Max | 85°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (17-Dec-2015) |
Capacitance Tolerance ± | ± 20% |
No. of Pins | 2Pins |
Operating Temperature Range | +10°C to +85°C |
SR Series 7.62 x 7.62 mm 1 uF 50V ▒20 % Tolerance Z5U Radial Lead/SkyCap« | Future Electronics |
Ceramic Capacitor, 1Uf, 50V, Z5U, 20%, Radial | Newark Electronics |
Multilayer Ceramic Capacitor, 1 uF, 50 V, ± 20%, Z5U, Radial Leaded | Avnet America |
Radial Capacitor SR30 50V Z5U 1uF 20% | RS |
CAP, 1µF, 50V, 20%, Z5U | element14 |
SR30 SR 1uF Ceramic Multilayer Capacitor, 50 VDC, +85degC, Z5U Dielec, +/-20% | AVX SR305E105MAR | RS Americas |
Multilayer Ceramic Capacitor, 1 uF, 50 V, � 20%, Z5U, Radial Leaded | Avnet Abacus |
Where can I find additional details, specifications and documents for a SR305E105MAR...?
Additional datasheets, footprints and schematics for SR305E105MAR... are listed on our Part Details page. You can also find images and similar parts to SR305E105MAR... on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SR305E105MAR... on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SR305E105MAR... price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SR305E105MAR... fall under?
The SR305E105MAR... is listed under Electronic & Electrical Components > Capacitors > Ceramic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to SR305E105MAR... when available in the Ceramic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SR305E105MAR... you can contact the distributor directly for product support, shipping queries etc.
Is the SR305E105MAR... RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SR305E105MAR... have stock available?
Authorised distributors including Future Electronics, Newark Electronics, Avnet America, RS and element14 have stock available or on a lead time for SR305E105MAR....
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SR305E105MAR... often in real-time on the comparison pages.
What if I can't find stock of SR305E105MAR...?
You can fill out our help required form which you can use to request a quote for SR305E105MAR... from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.