Status: | Unknown |
---|---|
Series: | SkyCap SR Series |
RoHS: | Compliant |
Capacitance | 0.47µF |
---|---|
Voltage Rating | 50V |
Product Range | SkyCap SR Series |
Capacitance Tolerance | ± 10% |
Capacitor Terminals | Radial Leaded |
Dielectric Characteristic | X7R |
Lead Spacing | 5.08mm |
Operating Temperature Min | -55°C |
RoHS Compliant | Yes |
SR Series 7.62 x 7.62 mm 470 nF 50 V ▒10% Tolerance X7R Radial Lead/SkyCap« | Future Electronics |
Ceramic Capacitor 0.47Uf, 50V, X7R, 10%, Radial, Full Reel | Newark Electronics |
Multilayer Ceramic Capacitor, 0.47 uF, 50 V, ± 10%, X7R, Radial Leaded | Avnet America |
Multilayer Ceramic Capacitor, 0.47 uF, 50 V, � 10%, X7R, Radial Leaded | Avnet Abacus |
Where can I find additional details, specifications and documents for a SR305C474KARTR1.?
Additional datasheets, footprints and schematics for SR305C474KARTR1. are listed on our Part Details page. You can also find images and similar parts to SR305C474KARTR1. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SR305C474KARTR1. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SR305C474KARTR1. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SR305C474KARTR1. fall under?
The SR305C474KARTR1. is listed under Passive Components > Capacitors > Ceramic Capacitors > Leaded Ceramic Multilayer MLCC Capacitors.
Can I view similar or alternative parts?
You can view similar parts to SR305C474KARTR1. when available in the Leaded Ceramic Multilayer MLCC Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SR305C474KARTR1. you can contact the distributor directly for product support, shipping queries etc.
Is the SR305C474KARTR1. RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for SR305C474KARTR1. have stock available?
Authorised distributors including Future Electronics, Newark Electronics, Avnet America, Avnet Asia and Avnet Abacus have stock available or on a lead time for SR305C474KARTR1..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SR305C474KARTR1. often in real-time on the comparison pages.
What if I can't find stock of SR305C474KARTR1.?
You can fill out our help required form which you can use to request a quote for SR305C474KARTR1. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.