SR305C105KARTR1. Capacitors by KYOCERA AVX

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.17

Distributor Stock
Logo for Newark
Newark
from US$0.30
No stock
Buy Now
Logo for TTI Europe
TTI Europe
from US$0.17
14,000
in stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.29
2,000
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$1.22
-
Buy Now
Logo for element14
element14
from US$0.46
-
Buy Now
Logo for Avnet Asia
Avnet Asia
-
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Capacitance 1µF
Voltage Rating 50V
Capacitance Tolerance ± 10%
Capacitor Terminals Radial Leaded
Dielectric Characteristic X7R
Lead Spacing 5.08mm
Operating Temperature Min -55°C
RoHS Compliant Yes

Alternative Descriptions

1.0UF 50V 10% 5.08MM | TTI Europe
SR Series 7.62 x 7.62 mm 1 uF 50V ▒10% Tolerance X7R Radial Lead/SkyCap« | Future Electronics
Ceramic Capacitor, 1Uf, 50V, X7R, 10%, Radial, Full Reel | Newark Electronics
Multilayer Ceramic Capacitor, 1 uF, 50 V, ± 10%, X7R, Radial Leaded | Avnet America
Multilayer Ceramic Capacitor, 1 uF, 50 V, � 10%, X7R, Radial Leaded | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a SR305C105KARTR1.?

Additional datasheets, footprints and schematics for SR305C105KARTR1. are listed on our Part Details page. You can also find images and similar parts to SR305C105KARTR1. on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for SR305C105KARTR1. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SR305C105KARTR1. price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does SR305C105KARTR1. fall under?

The SR305C105KARTR1. is listed under Passive Components > Capacitors > Ceramic Capacitors > Leaded Ceramic Multilayer MLCC Capacitors.

Can I view similar or alternative parts?

You can view similar parts to SR305C105KARTR1. when available in the Leaded Ceramic Multilayer MLCC Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the SR305C105KARTR1. you can contact the distributor directly for product support, shipping queries etc.

Is the SR305C105KARTR1. RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for SR305C105KARTR1. have stock available?

Authorised distributors including TTI Europe, Future Electronics, Newark Electronics, Avnet America and element14 have stock available or on a lead time for SR305C105KARTR1..

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for SR305C105KARTR1. often in real-time on the comparison pages.

What if I can't find stock of SR305C105KARTR1.?

You can fill out our help required form which you can use to request a quote for SR305C105KARTR1. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay