Status: | Unknown |
---|---|
Series: | SkyCap SR Series |
RoHS: | Compliant |
Capacitance | 10000pF |
---|---|
Voltage Rating | 50V |
Product Range | SkyCap SR Series |
Capacitance Tolerance | ± 5% |
Capacitor Terminals | Radial Leaded |
Dielectric Characteristic | C0G / NP0 |
Lead Spacing | 5.08mm |
Operating Temperature Min | -55°C |
RoHS Compliant | Yes |
Cap Ceramic 0.01uF 50V C0G 5% Radial 5.08mm 125°C Bulk | Avnet America |
Ceramic Capacitor 0.01Uf 50V, C0G, 5%, Radial | Newark Electronics |
SR Series 7.62 x 7.62 mm 10 nF 50 V ▒5 % Tolerance C0G/NP0 Radial Lead/SkyCap« | Future Electronics |
Capacitor Ceramic | RS Americas |
Where can I find additional details, specifications and documents for a SR305A103JAR.?
Additional datasheets, footprints and schematics for SR305A103JAR. are listed on our Part Details page. You can also find images and similar parts to SR305A103JAR. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SR305A103JAR. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SR305A103JAR. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SR305A103JAR. fall under?
The SR305A103JAR. is listed under Passive Components > Capacitors > Ceramic Capacitors > Leaded Ceramic Multilayer MLCC Capacitors.
Can I view similar or alternative parts?
You can view similar parts to SR305A103JAR. when available in the Leaded Ceramic Multilayer MLCC Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SR305A103JAR. you can contact the distributor directly for product support, shipping queries etc.
Is the SR305A103JAR. RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for SR305A103JAR. have stock available?
Authorised distributors including Avnet America, Newark Electronics, Future Electronics and RS Americas have stock available or on a lead time for SR305A103JAR..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SR305A103JAR. often in real-time on the comparison pages.
What if I can't find stock of SR305A103JAR.?
You can fill out our help required form which you can use to request a quote for SR305A103JAR. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.