Status: | Unknown |
---|---|
Series: | SkyCap SR Series |
RoHS: | Compliant |
Capacitance | 0.22µF |
---|---|
Voltage Rating | 100V |
Product Range | SkyCap SR Series |
Capacitance Tolerance | ± 10% |
Capacitor Terminals | Radial Leaded |
Dielectric Characteristic | X7R |
RoHS Compliant | Yes |
SR Series 7.62 x 7.62 mm 220 nF 100 V ▒10 % Tolerance X7R Radial Lead/SkyCap« | Future Electronics |
CAPACITOR CERAMIC , RADIAL .22UF, 100V, | RS |
Ceramic Capacitor 0.22Uf, 100V, X7R, 10%, Radial | Newark Electronics |
Multilayer Ceramic Capacitor, 0.22 uF, 100 V, ± 10%, X7R, Radial Leaded | Avnet America |
Capacitor Ceramic | RS Americas |
Multilayer Ceramic Capacitor, 0.22 uF, 100 V, � 10%, X7R, Radial Leaded | Avnet Abacus |
Where can I find additional details, specifications and documents for a SR301C224KAR?
Additional datasheets, footprints and schematics for SR301C224KAR are listed on our Part Details page. You can also find images and similar parts to SR301C224KAR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SR301C224KAR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SR301C224KAR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SR301C224KAR fall under?
The SR301C224KAR is listed under Passive Components > Capacitors > Ceramic Capacitors > Leaded Ceramic Multilayer MLCC Capacitors.
Can I view similar or alternative parts?
You can view similar parts to SR301C224KAR when available in the Leaded Ceramic Multilayer MLCC Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SR301C224KAR you can contact the distributor directly for product support, shipping queries etc.
Is the SR301C224KAR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for SR301C224KAR have stock available?
Authorised distributors including Future Electronics, RS, Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for SR301C224KAR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SR301C224KAR often in real-time on the comparison pages.
What if I can't find stock of SR301C224KAR?
You can fill out our help required form which you can use to request a quote for SR301C224KAR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.