Status: | Unknown |
---|---|
Series: | SkyCap SR Series |
RoHS: | Compliant |
Capacitance | 6800pF |
---|---|
Voltage Rating | 100V |
Product Range | SkyCap SR Series |
Capacitance Tolerance | ± 5% |
Capacitor Terminals | Radial Leaded |
Dielectric Characteristic | C0G / NP0 |
Lead Spacing | 5.08mm |
Operating Temperature Min | -55°C |
RoHS Compliant | Yes |
Skycaps/Bulk Rohs Compliant: Yes |Kyocera Avx SR301A682JAR | Newark Electronics |
Cap Ceramic 0.0068uF 100V C0G 5% Radial 5.08mm 125°C Bulk | Avnet America |
Where can I find additional details, specifications and documents for a SR301A682JAR.?
Additional datasheets, footprints and schematics for SR301A682JAR. are listed on our Part Details page. You can also find images and similar parts to SR301A682JAR. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SR301A682JAR. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SR301A682JAR. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SR301A682JAR. fall under?
The SR301A682JAR. is listed under Passive Components > Capacitors > Ceramic Capacitors > Leaded Ceramic Multilayer MLCC Capacitors.
Can I view similar or alternative parts?
You can view similar parts to SR301A682JAR. when available in the Leaded Ceramic Multilayer MLCC Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SR301A682JAR. you can contact the distributor directly for product support, shipping queries etc.
Is the SR301A682JAR. RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for SR301A682JAR. have stock available?
Authorised distributors including Newark Electronics and Avnet America have stock available or on a lead time for SR301A682JAR..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SR301A682JAR. often in real-time on the comparison pages.
What if I can't find stock of SR301A682JAR.?
You can fill out our help required form which you can use to request a quote for SR301A682JAR. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.