Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.36
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.36
|
No stock
|
Buy Now | |
Newark Electronics
from US$1.87
|
4,868
in stock
|
Buy Now | |
element14
from US$2.05
|
4,863
in stock
|
Buy Now | |
Farnell
from US$2.12
|
4,863
in stock
|
Buy Now | |
RS Americas
from US$2.22
|
1,061
in stock
|
Buy Now | |
Future Electronics
from US$1.50
|
1,000
in stock
|
Buy Now | |
Rapid Electronics
from US$2.32
|
46
in stock
|
Buy Now | |
Chip One Stop
from US$2.38
|
46
in stock
|
Buy Now | |
Avnet America
from US$2.12
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Capacitance | 10000pF |
---|---|
Voltage Rating | 100V |
Product Range | - |
Capacitance Tolerance | ± 5% |
Capacitor Terminals | Radial Leaded |
Dielectric Characteristic | C0G / NP0 |
Lead Spacing | 5.08mm |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (17-Dec-2015) |
Capacitance Tolerance ± | ± 5% |
No. of Pins | 2Pins |
Operating Temperature Range | -55°C to +125°C |
Temperature Coefficient | 0ppm/°C ± 30ppm/°C |
Multilayer Ceramic Capacitor, Skycap Sr Series, 0.01 - F, - 5%, C0G/Np0, 100 V, Radial Leaded Rohs Compliant: Yes |Kyocera Avx SR301A103JAR | Newark Electronics |
CAP, 0.01µF, 100V, 5%, C0G/NP0 | element14 |
Capacitor Ceramic, Radial .01uF, 100V, 5%, C0G | AVX SR301A103JAR | RS Americas |
SR Series 7.62x7.62mm 10 nF 100 V ▒5% Tolerance C0G/NP0 Radial Lead/SkyCap« | Future Electronics |
MLCC-Leaded 50V .01uF C0G(NP0) 5 % 5.08 mm | Rapid Electronics |
CAPACITOR CERAMIC , RADIAL .01UF, 100V, | RS |
Multilayer Ceramic Capacitor, 0.01 uF, 100 V, ± 5%, C0G (NP0), Radial Leaded | Avnet America |
Cap Ceramic 0.01uF 100V C0G 5% Radial 5.08mm 125?C Bulk | Avnet Asia |
Multilayer Ceramic Capacitor, 0.01 uF, 100 V, � 5%, C0G (NP0), Radial Leaded | Avnet Abacus |
Where can I find additional details, specifications and documents for a SR301A103JAR...?
Additional datasheets, footprints and schematics for SR301A103JAR... are listed on our Part Details page. You can also find images and similar parts to SR301A103JAR... on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SR301A103JAR... on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SR301A103JAR... price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SR301A103JAR... fall under?
The SR301A103JAR... is listed under Electronic & Electrical Components > Capacitors > Ceramic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to SR301A103JAR... when available in the Ceramic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SR301A103JAR... you can contact the distributor directly for product support, shipping queries etc.
Is the SR301A103JAR... RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SR301A103JAR... have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS Americas and Future Electronics have stock available or on a lead time for SR301A103JAR....
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SR301A103JAR... often in real-time on the comparison pages.
What if I can't find stock of SR301A103JAR...?
You can fill out our help required form which you can use to request a quote for SR301A103JAR... from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.