Status: | Active |
---|---|
Series: | SR2 |
RoHS: | Compliant |
Operating voltage 1.65 V to 5.5 V |
Low supply current 1.5 μA |
Integrated test mode |
Dual Smart Resetâ„¢ push-button inputs with fixed extended reset setup delay (tSRC) from 0.5 s to 10 s in 0.5 s steps (typ.), option with internal pull-up resistor |
Push-button controlled reset pulse duration Option 1: fully push-button controlled, no fixed or minimum pulse width guaranteed Option 2: defined output reset pulse duration (tREC), factory-programmed |
Option 1: fully push-button controlled, no fixed or minimum pulse width guaranteed |
Option 2: defined output reset pulse duration (tREC), factory-programmed |
No power-on reset |
Single reset output Active low or active high Push-pull or open drain with optional pull-up resistor |
Active low or active high |
Push-pull or open drain with optional pull-up resistor |
Fixed Smart Resetâ„¢ input logic voltage levels |
Operating temperature: - 40 °C to +85 °C |
UDFN6 package: 1.6 mm x 1.3 mm |
ECOPACK®2 (RoHS compliant, Halogen-Free) |
Smart Reset Device 6-Pin UDFN T/R | Avnet Silica |
Supervisor Reset 5.5V Udfn-6 |Stmicroelectronics SR2PARU | Newark Electronics |
SR2 Series 5.5 V 3 uA SMT Adjustable/Selectable Smart Reset - UDFN-6 | Future Electronics |
SUPERVISOR, RESET, 5.5V, UDFN-6 | Farnell |
Where can I find additional details, specifications and documents for a SR2PARU?
Additional datasheets, footprints and schematics for SR2PARU are listed on our Part Details page. You can also find images and similar parts to SR2PARU on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SR2PARU on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SR2PARU price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SR2PARU fall under?
The SR2PARU is listed under Reset and Supervisor ICs > Smart Reset ICs.
Can I view similar or alternative parts?
You can view similar parts to SR2PARU when available in the Smart Reset ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SR2PARU you can contact the distributor directly for product support, shipping queries etc.
Is the SR2PARU RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by STMicroelectronics.
Which authorised distributors for SR2PARU have stock available?
Authorised distributors including Avnet Silica, Newark Electronics, Future Electronics, Avnet America and Farnell have stock available or on a lead time for SR2PARU.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SR2PARU often in real-time on the comparison pages.
What if I can't find stock of SR2PARU?
You can fill out our help required form which you can use to request a quote for SR2PARU from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.