No. of Analogue Inputs | 6 |
---|---|
No. of Analogue Outputs | - |
No. of Digital Inputs | 6 |
No. of Digital Outputs | 8 |
Product Range | - |
Approval Bodies | CE CSA C-tick UL |
External Depth | 59.5mm |
External Length / Height | 90mm |
External Width | 125mm |
Supply Voltage | 24VDC |
Zelio PLC starter pack,SR2PACK2BD 20 i/o | RS |
Starter kit | Transfer Multisort Elektronik |
Zelio Sr2Pack Compact 20 I-O 24Vdc |Schneider Electric SR2PACK2BD | Newark Electronics |
Compact Smart Relay/Programmable, 20 I/O, 24VDC w/LCD, Zelio Logic SR2 Series | Schneider Electric SR2PACK2BD | RS Americas |
LOGIC MODULE, RELAY, 12I/P, 8O/P | element14 |
Schneider Electric PLC Starter Kit 12DI (2D/A) 8DO 24V | Distrelec |
Where can I find additional details, specifications and documents for a SR2PACK2BD?
Additional datasheets, footprints and schematics for SR2PACK2BD are listed on our Part Details page. You can also find images and similar parts to SR2PACK2BD on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SR2PACK2BD on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SR2PACK2BD price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SR2PACK2BD fall under?
The SR2PACK2BD is listed under Electrical & Lighting > Industrial Automation & Control Gear > Process Control.
Can I view similar or alternative parts?
You can view similar parts to SR2PACK2BD when available in the Process Control range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SR2PACK2BD you can contact the distributor directly for product support, shipping queries etc.
Is the SR2PACK2BD RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SR2PACK2BD have stock available?
Authorised distributors including RS, Transfer Multisort Elektronik, Newark Electronics, RS Americas and element14 have stock available or on a lead time for SR2PACK2BD.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SR2PACK2BD often in real-time on the comparison pages.
What if I can't find stock of SR2PACK2BD?
You can fill out our help required form which you can use to request a quote for SR2PACK2BD from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.