Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$57.37
Distributor | Stock | ||
---|---|---|---|
RS
from US$182.80
|
No stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$132.53
|
2
in stock
|
Buy Now | |
RS Americas
from US$168.78
|
2
in stock
|
Buy Now | |
Newark Electronics
from US$200.81
|
-
|
Buy Now | |
element14
from US$279.74
|
-
|
Buy Now | |
Distrelec
from US$172.11
|
-
|
Buy Now | |
Farnell
from US$57.37
|
-
|
Buy Now |
No. of Analogue Inputs | - |
---|---|
No. of Analogue Outputs | - |
No. of Digital Inputs | 8 |
No. of Digital Outputs | 4 |
Product Range | - |
Approval Bodies | CE CSA C-tick UL |
External Depth | 59.5mm |
External Length / Height | 90mm |
External Width | 72mm |
For Use With | Simple Automation Systems |
Height | 90mm |
No. of Inputs | 8 |
No. of Outputs | 4Outputs |
Output Type | Relay |
Supply Voltage AC Max | 24VAC |
Supply Voltage Max | 24VDC |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Programmable relay | Transfer Multisort Elektronik |
Compact Smart Relay/Programmable, 12 I/O, 24VAC w/Clock, Zelio Logic SR2 Series | Telemecanique Sensors SR2E121B | RS Americas |
Compact basic PLC module,SR2E121B 12i/o | RS |
Compact Relay, 8 I/4 O Digital | Newark Electronics |
Schneider Electric Programmable Logic Controller 8DI 8DO 24V | Distrelec |
Where can I find additional details, specifications and documents for a SR2E121B?
Additional datasheets, footprints and schematics for SR2E121B are listed on our Part Details page. You can also find images and similar parts to SR2E121B on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SR2E121B on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SR2E121B price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SR2E121B fall under?
The SR2E121B is listed under Electrical & Lighting > Industrial Automation & Control Gear > Process Control.
Can I view similar or alternative parts?
You can view similar parts to SR2E121B when available in the Process Control range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SR2E121B you can contact the distributor directly for product support, shipping queries etc.
Is the SR2E121B RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SR2E121B have stock available?
Authorised distributors including Transfer Multisort Elektronik, RS Americas, RS, Newark Electronics and element14 have stock available or on a lead time for SR2E121B.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SR2E121B often in real-time on the comparison pages.
What if I can't find stock of SR2E121B?
You can fill out our help required form which you can use to request a quote for SR2E121B from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.