SR2D101BD Industrial Automation & Control Gear by Schneider Electric

COMPACT SMART RELAY 10 I/O 24V

Status: Unknown
Series: Zelio Logic Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$88.55

Distributor Stock
Logo for RS
RS
from US$160.79
23
in stock
Buy Now
Logo for Transfer Multisort Elektronik
Transfer Multisort Elektronik
from US$128.88
4
in stock
Buy Now
Logo for RS Americas
RS Americas
from US$218.28
1
in stock
Buy Now
Logo for Amar Radio Corporation
Amar Radio Corporation
-
62
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$193.56
-
Buy Now
Logo for element14
element14
from US$222.47
-
Buy Now
Logo for Distrelec
Distrelec
from US$118.92
-
Buy Now
Logo for Farnell
Farnell
from US$88.55
-
Buy Now

Specifications

No. of Analogue Inputs -
No. of Analogue Outputs -
No. of Digital Inputs 6
No. of Digital Outputs 4
Meter Display Type -
IP / NEMA Rating IP20 IP40
Product Range Zelio Logic Series
SVHC No SVHC (15-Jan-2018)


SR2D101BD Industrial Automation & Control Gear by Schneider Electric

RELAY ZELIO 2 24VDC 10 I/O(R)

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

No. of Analogue Inputs -
No. of Analogue Outputs -
No. of Digital Inputs 6
No. of Digital Outputs 4
Product Range -
Approval Bodies CE CSA C-tick UL
External Depth 59.5mm
External Length / Height 90mm
External Width 72mm
For Use With Simple Automation Systems
Height 90mm
No. of Inputs 6
No. of Outputs 4Outputs
Output Type Relay
Supply Voltage DC Max 24VDC
Supply Voltage Max 24VDC

Alternative Descriptions

Compact basic PLC module,SR2D101BD 10i/o | RS
Programmable relay | Transfer Multisort Elektronik
Compact Smart Relay/Programmable, 10 I/O, 24VDC, Zelio Logic SR2 Series | Telemecanique Sensors SR2D101BD | RS Americas
Zelio PLC | Amar Radio Corporation
Sr Bl 10 I-O 24Vdc Wc Rohs Compliant: Yes |Schneider Electric SR2D101BD | Newark Electronics
Schneider Electric Programmable Logic Controller 6DI 4DO 24V | Distrelec

Frequently Asked Questions

Where can I find additional details, specifications and documents for a SR2D101BD?

Additional datasheets, footprints and schematics for SR2D101BD are listed on our Part Details page. You can also find images and similar parts to SR2D101BD on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for SR2D101BD on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SR2D101BD price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does SR2D101BD fall under?

The SR2D101BD is listed under Electrical & Lighting > Industrial Automation & Control Gear > PLCs HMI & Industrial Computing.

Can I view similar or alternative parts?

You can view similar parts to SR2D101BD when available in the PLCs HMI & Industrial Computing range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the SR2D101BD you can contact the distributor directly for product support, shipping queries etc.

Is the SR2D101BD RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for SR2D101BD have stock available?

Authorised distributors including RS, Transfer Multisort Elektronik, RS Americas, Amar Radio Corporation and Newark Electronics have stock available or on a lead time for SR2D101BD.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for SR2D101BD often in real-time on the comparison pages.

What if I can't find stock of SR2D101BD?

You can fill out our help required form which you can use to request a quote for SR2D101BD from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay