Status: | Unknown |
---|---|
Series: | Zelio Logic Series |
RoHS: | Unknown |
Prices starting from US$152.45
Distributor | Stock | ||
---|---|---|---|
RS
from US$277.68
|
5
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$241.01
|
3
in stock
|
Buy Now | |
RS Americas
from US$351.78
|
2
in stock
|
Buy Now | |
Amar Radio Corporation
-
|
1
in stock
|
Buy Now | |
Newark Electronics
from US$351.78
|
-
|
Buy Now | |
element14
from US$213.91
|
-
|
Buy Now | |
Distrelec
from US$205.42
|
-
|
Buy Now | |
Farnell
from US$152.45
|
-
|
Buy Now |
No. of Analogue Inputs | 2 |
---|---|
No. of Analogue Outputs | - |
No. of Digital Inputs | 12 |
No. of Digital Outputs | 8 |
Meter Display Type | LCD |
IP / NEMA Rating | IP20 IP40 |
Product Range | Zelio Logic Series |
SVHC | No SVHC (15-Jan-2018) |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Analogue Inputs | 2 |
---|---|
No. of Analogue Outputs | - |
No. of Digital Inputs | 12 |
No. of Digital Outputs | 8 |
Product Range | - |
External Depth | 59.5mm |
External Length / Height | 90mm |
External Width | 124.6mm |
Supply Voltage | 24VDC |
Zelio compact PLC module,SR2A201BD 20i/o | RS |
Programmable relay | Transfer Multisort Elektronik |
Smart Relay with Display, 20 I-O 24VDC w/o Clock, Zelio Logic SR2 Series | Schneider Electric SR2A201BD | RS Americas |
Zelio PLC | Amar Radio Corporation |
Zelio Logic, Smart Relay, 250Vac, 8A | Newark Electronics |
Schneider Electric Programmable Logic Controller 12DI (2D/A) 8DO 24V | Distrelec |
Where can I find additional details, specifications and documents for a SR2A201BD?
Additional datasheets, footprints and schematics for SR2A201BD are listed on our Part Details page. You can also find images and similar parts to SR2A201BD on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SR2A201BD on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SR2A201BD price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SR2A201BD fall under?
The SR2A201BD is listed under Electrical & Lighting > Industrial Automation & Control Gear > PLCs HMI & Industrial Computing.
Can I view similar or alternative parts?
You can view similar parts to SR2A201BD when available in the PLCs HMI & Industrial Computing range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SR2A201BD you can contact the distributor directly for product support, shipping queries etc.
Is the SR2A201BD RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SR2A201BD have stock available?
Authorised distributors including RS, Transfer Multisort Elektronik, RS Americas, Amar Radio Corporation and Newark Electronics have stock available or on a lead time for SR2A201BD.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SR2A201BD often in real-time on the comparison pages.
What if I can't find stock of SR2A201BD?
You can fill out our help required form which you can use to request a quote for SR2A201BD from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.