Status: | Unknown |
---|---|
Series: | SkyCap SR Series |
RoHS: | Compliant |
Capacitance | 0.22µF |
---|---|
Voltage Rating | 50V |
Product Range | SkyCap SR Series |
Capacitance Tolerance | ± 20% |
Capacitor Terminals | Radial Leaded |
Dielectric Characteristic | Z5U |
Lead Spacing | 5.08mm |
Operating Temperature Min | 10°C |
RoHS Compliant | Yes |
MLCC-Leaded 50V 0.22uF Z5U Long Leads 1min 20% | Rapid Electronics |
Ceramic Capacitor, Multilayer, Ceramic, 50V, 20% +Tol, 20% -Tol, Z5U, -56/+22% Tc, 0.22Uf, Through Hole Mount Rohs Compliant: Yes |Kyocera Avx SR215E224MAA | Newark Electronics |
Where can I find additional details, specifications and documents for a SR215E224MAA.?
Additional datasheets, footprints and schematics for SR215E224MAA. are listed on our Part Details page. You can also find images and similar parts to SR215E224MAA. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SR215E224MAA. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SR215E224MAA. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SR215E224MAA. fall under?
The SR215E224MAA. is listed under Passive Components > Capacitors > Ceramic Capacitors > Leaded Ceramic Multilayer MLCC Capacitors.
Can I view similar or alternative parts?
You can view similar parts to SR215E224MAA. when available in the Leaded Ceramic Multilayer MLCC Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SR215E224MAA. you can contact the distributor directly for product support, shipping queries etc.
Is the SR215E224MAA. RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for SR215E224MAA. have stock available?
Authorised distributors including Rapid Electronics, Chip One Stop and Newark Electronics have stock available or on a lead time for SR215E224MAA..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SR215E224MAA. often in real-time on the comparison pages.
What if I can't find stock of SR215E224MAA.?
You can fill out our help required form which you can use to request a quote for SR215E224MAA. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.