Status: | Unknown |
---|---|
Series: | SkyCap SR Series |
RoHS: | Unknown |
Prices starting from US$0.13
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.18
|
614
in stock
|
Buy Now | |
element14
from US$0.18
|
614
in stock
|
Buy Now | |
RS Americas
from US$0.32
|
528
in stock
|
Buy Now | |
Newark Electronics
from US$0.24
|
40
in stock
|
Buy Now | |
Future Electronics
from US$0.13
|
-
|
Buy Now | |
Avnet America
from US$0.39
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Capacitance | 1µF |
---|---|
Voltage Rating | 50V |
Product Range | SkyCap SR Series |
Capacitance Tolerance | ± 20% |
Capacitor Terminals | Radial Leaded |
Dielectric Characteristic | Z5U |
Lead Spacing | 5.08mm |
Operating Temperature Min | 10°C |
Operating Temperature Max | 85°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Capacitance Tolerance ± | ± 20% |
External Depth | 3.18mm |
External Length / Height | 5.08mm |
External Width | 5.08mm |
Height | 5.08mm |
No. of Pins | 2Pins |
Operating Temperature Range | +10°C to +85°C |
CAP, 1µF, 50V, 20%, Z5U | element14 |
SR21 SR 1uF Ceramic Multilayer Capacitor, 50 VDC, +85degC, Z5U Dielec, +/-20% | AVX SR215E105MAR | RS Americas |
Ceramic Capacitor, 1Uf, 50V, Z5U, 20%, Radial | Newark Electronics |
SR Series 5.08 x 5.08 mm 1 uF 50V ▒20 % Tolerance Z5U Radial Lead/SkyCap« | Future Electronics |
Multilayer Ceramic Capacitor, 1 uF, 50 V, ± 20%, Z5U, Radial Leaded | Avnet America |
Multilayer Ceramic Capacitor, 1 uF, 50 V, � 20%, Z5U, Radial Leaded | Avnet Abacus |
Where can I find additional details, specifications and documents for a SR215E105MAR?
Additional datasheets, footprints and schematics for SR215E105MAR are listed on our Part Details page. You can also find images and similar parts to SR215E105MAR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SR215E105MAR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SR215E105MAR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SR215E105MAR fall under?
The SR215E105MAR is listed under Electronic & Electrical Components > Capacitors > Ceramic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to SR215E105MAR when available in the Ceramic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SR215E105MAR you can contact the distributor directly for product support, shipping queries etc.
Is the SR215E105MAR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SR215E105MAR have stock available?
Authorised distributors including element14, Farnell, RS Americas, Newark Electronics and Future Electronics have stock available or on a lead time for SR215E105MAR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SR215E105MAR often in real-time on the comparison pages.
What if I can't find stock of SR215E105MAR?
You can fill out our help required form which you can use to request a quote for SR215E105MAR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.