Status: | Unknown |
---|---|
Series: | SkyCap SR Series |
RoHS: | Unknown |
Capacitance | 10000pF |
---|---|
Voltage Rating | 50V |
Product Range | SkyCap SR Series |
Capacitance Tolerance | +80%, -20% |
Capacitor Terminals | Radial Leaded |
Dielectric Characteristic | Z5U |
RoHS Compliant | No |
SKYCAP SKYCAPS BULK | Avnet America |
Where can I find additional details, specifications and documents for a SR215E103ZAA?
Additional datasheets, footprints and schematics for SR215E103ZAA are listed on our Part Details page. You can also find images and similar parts to SR215E103ZAA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SR215E103ZAA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SR215E103ZAA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SR215E103ZAA fall under?
The SR215E103ZAA is listed under Passive Components > Capacitors > Ceramic Capacitors > Leaded Ceramic Multilayer MLCC Capacitors.
Can I view similar or alternative parts?
You can view similar parts to SR215E103ZAA when available in the Leaded Ceramic Multilayer MLCC Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SR215E103ZAA you can contact the distributor directly for product support, shipping queries etc.
Is the SR215E103ZAA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SR215E103ZAA have stock available?
Authorised distributors including Avnet America and element14 have stock available or on a lead time for SR215E103ZAA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SR215E103ZAA often in real-time on the comparison pages.
What if I can't find stock of SR215E103ZAA?
You can fill out our help required form which you can use to request a quote for SR215E103ZAA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.