Status: | Unknown |
---|---|
Series: | SkyCap SR Series |
RoHS: | Unknown |
Capacitance | 47000pF |
---|---|
Product Range | SkyCap SR Series |
Capacitor Dielectric Type | Ceramic |
Filter Terminals | Radial Leaded |
No. of Pins | 2Pins |
Reel Quantity | 3000 |
Temperature Coefficient | ± 15% |
RoHS Compliant | No |
CAP,RADIAL,.047uF,50V,XR7,10% | Jameco Electronics |
Cap Ceramic 0.047uF 50V X7R 10% Radial 5.08mm 125°C T/R | Avnet America |
Where can I find additional details, specifications and documents for a SR215C473KAATR1?
Additional datasheets, footprints and schematics for SR215C473KAATR1 are listed on our Part Details page. You can also find images and similar parts to SR215C473KAATR1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SR215C473KAATR1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SR215C473KAATR1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SR215C473KAATR1 fall under?
The SR215C473KAATR1 is listed under Passive Components > Capacitors > Ceramic Capacitors > Leaded Ceramic Multilayer MLCC Capacitors.
Can I view similar or alternative parts?
You can view similar parts to SR215C473KAATR1 when available in the Leaded Ceramic Multilayer MLCC Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SR215C473KAATR1 you can contact the distributor directly for product support, shipping queries etc.
Is the SR215C473KAATR1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SR215C473KAATR1 have stock available?
Authorised distributors including Jameco Electronics and Avnet America have stock available or on a lead time for SR215C473KAATR1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SR215C473KAATR1 often in real-time on the comparison pages.
What if I can't find stock of SR215C473KAATR1?
You can fill out our help required form which you can use to request a quote for SR215C473KAATR1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.