SR215C473KAA Capacitors by KYOCERA AVX

CAPACITOR CERAMIC 0.047UF, 50V, X7R, 10%, RAD

Status: Unknown
Series: SkyCap SR Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.21

Distributor Stock
Logo for Newark
Newark
from US$0.21
No stock
Buy Now

Specifications

Capacitance 47000pF
Voltage Rating 50V
Product Range SkyCap SR Series
Capacitance Tolerance ± 10%
Capacitor Terminals Radial Leaded
Dielectric Characteristic X7R
No. of Pins 2Pins
RoHS Compliant No

Alternative Descriptions

Capacitor Ceramic 0.047Uf, 50V, X7R, 10%, Rad | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a SR215C473KAA?

Additional datasheets, footprints and schematics for SR215C473KAA are listed on our Part Details page. You can also find images and similar parts to SR215C473KAA on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for SR215C473KAA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SR215C473KAA price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does SR215C473KAA fall under?

The SR215C473KAA is listed under Passive Components > Capacitors > Ceramic Capacitors > Leaded Ceramic Multilayer MLCC Capacitors.

Can I view similar or alternative parts?

You can view similar parts to SR215C473KAA when available in the Leaded Ceramic Multilayer MLCC Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the SR215C473KAA you can contact the distributor directly for product support, shipping queries etc.

Is the SR215C473KAA RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for SR215C473KAA have stock available?

Authorised distributors including Newark Electronics have stock available or on a lead time for SR215C473KAA.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for SR215C473KAA often in real-time on the comparison pages.

What if I can't find stock of SR215C473KAA?

You can fill out our help required form which you can use to request a quote for SR215C473KAA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay