Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.09
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.11
|
1,914
in stock
|
Buy Now | |
Newark Electronics
from US$0.09
|
2,899
in stock
|
Buy Now | |
element14
from US$0.12
|
2,899
in stock
|
Buy Now | |
Farnell
from US$0.11
|
2,899
in stock
|
Buy Now | |
Chip One Stop
from US$0.12
|
2,000
in stock
|
Buy Now | |
Future Electronics
from US$0.09
|
-
|
Buy Now | |
Avnet America
from US$0.12
|
-
|
Buy Now | |
RS Americas
from US$0.10
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Capacitance | 33000pF |
---|---|
Voltage Rating | 50V |
Product Range | - |
Capacitance Tolerance | ± 10% |
Capacitor Terminals | Radial Leaded |
Dielectric Characteristic | X7R |
Lead Spacing | 5.08mm |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (17-Dec-2015) |
Capacitance Tolerance ± | ± 10% |
No. of Pins | 2Pins |
Operating Temperature Range | -55°C to +125°C |
Multilayer Ceramic Capacitor, Skycap Sr Series, 0.033 - F, - 10%, X7R, 50 V, Radial Leaded Rohs Compliant: Yes |Kyocera Avx SR215C333KAR | Newark Electronics |
CAP, 0.033µF, 50V, 10%, X7R | element14 |
Radial X7R ceramic cap,33nF 50V 5mm | RS |
SR Series 5.08 x 5.08 mm 0.033 ╡F 50 V ▒10 % Tolerance X7R Radial Lead/SkyCap« | Future Electronics |
Multilayer Ceramic Capacitor, 0.033 uF, 50 V, ± 10%, X7R, Radial Leaded | Avnet America |
SR 33nF Ceramic Multilayer Cap,50V dc,+125C, X7R Dielectric,+/-10%,Through Hole | AVX SR215C333KAR | RS Americas |
Multilayer Ceramic Capacitor, 0.033 uF, 50 V, � 10%, X7R, Radial Leaded | Avnet Abacus |
Where can I find additional details, specifications and documents for a SR215C333KAR...?
Additional datasheets, footprints and schematics for SR215C333KAR... are listed on our Part Details page. You can also find images and similar parts to SR215C333KAR... on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SR215C333KAR... on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SR215C333KAR... price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SR215C333KAR... fall under?
The SR215C333KAR... is listed under Electronic & Electrical Components > Capacitors > Ceramic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to SR215C333KAR... when available in the Ceramic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SR215C333KAR... you can contact the distributor directly for product support, shipping queries etc.
Is the SR215C333KAR... RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SR215C333KAR... have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Chip One Stop and RS have stock available or on a lead time for SR215C333KAR....
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SR215C333KAR... often in real-time on the comparison pages.
What if I can't find stock of SR215C333KAR...?
You can fill out our help required form which you can use to request a quote for SR215C333KAR... from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.