Status: | Unknown |
---|---|
Series: | SkyCap SR Series |
RoHS: | Unknown |
Prices starting from US$0.10
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.14
|
600
in stock
|
Buy Now | |
TTI Europe
from US$0.10
|
7,400
in stock
|
Buy Now | |
Newark Electronics
from US$0.22
|
6,050
in stock
|
Buy Now | |
Avnet America
from US$0.36
|
6,050
in stock
|
Buy Now | |
element14
from US$0.13
|
2,492
in stock
|
Buy Now | |
Farnell
from US$0.14
|
2,492
in stock
|
Buy Now | |
Future Electronics
from US$0.10
|
1,269
in stock
|
Buy Now | |
RS Americas
from US$0.26
|
567
in stock
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Capacitance | 0.22µF |
---|---|
Voltage Rating | 50V |
Product Range | SkyCap SR Series |
Capacitance Tolerance | ± 10% |
Capacitor Terminals | Radial Leaded |
Dielectric Characteristic | X7R |
Lead Spacing | 5.08mm |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Capacitance Tolerance ± | ± 10% |
.22UF 50V 10% 5.08MM | TTI Europe |
Ceramic Capacitor 0.22Uf, 50V, X7R, 10%, Radial | Newark Electronics |
Multilayer Ceramic Capacitor, 0.22 uF, 50 V, ± 10%, X7R, Radial Leaded | Avnet America |
CAP, 0.22µF, 50V, 10%, X7R | element14 |
SR Series 5.08 x 5.08 mm 220 nF 50 V ▒10 % Tolerance X7R Radial Lead/SkyCap« | Future Electronics |
Radial Capacitor 50V X7R 0.22uF 10% | RS |
Capacitor Ceramic, Radial .22uF, 50V, 10%, X7R | AVX SR215C224KAR | RS Americas |
Multilayer Ceramic Capacitor, 0.22 uF, 50 V, � 10%, X7R, Radial Leaded | Avnet Abacus |
Where can I find additional details, specifications and documents for a SR215C224KAR?
Additional datasheets, footprints and schematics for SR215C224KAR are listed on our Part Details page. You can also find images and similar parts to SR215C224KAR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SR215C224KAR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SR215C224KAR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SR215C224KAR fall under?
The SR215C224KAR is listed under Electronic & Electrical Components > Capacitors > Ceramic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to SR215C224KAR when available in the Ceramic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SR215C224KAR you can contact the distributor directly for product support, shipping queries etc.
Is the SR215C224KAR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SR215C224KAR have stock available?
Authorised distributors including TTI Europe, Newark Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for SR215C224KAR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SR215C224KAR often in real-time on the comparison pages.
What if I can't find stock of SR215C224KAR?
You can fill out our help required form which you can use to request a quote for SR215C224KAR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.