Status: | Unknown |
---|---|
Series: | SkyCap SR Series |
RoHS: | Compliant |
Capacitance | 1500pF |
---|---|
Voltage Rating | 50V |
Product Range | SkyCap SR Series |
Capacitance Tolerance | ± 1% |
Capacitor Terminals | Radial Leaded |
Dielectric Characteristic | C0G / NP0 |
Lead Spacing | 5.08mm |
Operating Temperature Min | -55°C |
RoHS Compliant | Yes |
Capacitor,ceramic,1.5Nf,50Vdc,1-% Tol,1+% Tol,c0G-Tc Code,-30,30Ppm-Tc Rohs Compliant: Yes |Kyocera Avx SR215A152FAR | Newark Electronics |
SR Series 3.17 x 5.08 x 5.08 mm 1500 pF 50 V ▒1% Tol. C0G Radial Lead/SkyCap« | Future Electronics |
Multilayer Ceramic Capacitor, 1500 pF, 50 V, ± 1%, C0G (NP0), Radial Leaded | Avnet America |
Multilayer Ceramic Capacitor, 1500 pF, 50 V, � 1%, C0G (NP0), Radial Leaded | Avnet Abacus |
Where can I find additional details, specifications and documents for a SR215A152FAR.?
Additional datasheets, footprints and schematics for SR215A152FAR. are listed on our Part Details page. You can also find images and similar parts to SR215A152FAR. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SR215A152FAR. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SR215A152FAR. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SR215A152FAR. fall under?
The SR215A152FAR. is listed under Passive Components > Capacitors > Ceramic Capacitors > Leaded Ceramic Multilayer MLCC Capacitors.
Can I view similar or alternative parts?
You can view similar parts to SR215A152FAR. when available in the Leaded Ceramic Multilayer MLCC Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SR215A152FAR. you can contact the distributor directly for product support, shipping queries etc.
Is the SR215A152FAR. RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for SR215A152FAR. have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America and Avnet Abacus have stock available or on a lead time for SR215A152FAR..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SR215A152FAR. often in real-time on the comparison pages.
What if I can't find stock of SR215A152FAR.?
You can fill out our help required form which you can use to request a quote for SR215A152FAR. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.