SR211E223MAA Capacitors by KYOCERA AVX

CAP MLCC Z5U 0.022UF 100V RADIAL

Status: Unknown
Series: SkyCap SR Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

AVX SR Series Conformally Coated Radial Leaded MLC Temperature Coefficients: C0G (NP0), X7R, Z5U 200, 100, 50 Volts (300V, 400V & 500V also available) Case Material: Epoxy Lead Material: RoHS Compliant, 100% Tin

Where to Buy

Prices starting from US$0.0340

Distributor Stock
Logo for Farnell
Farnell
from US$0.22
30
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.0340
30
in stock
Buy Now
Logo for element14
element14
from US$0.12
30
in stock
Buy Now
Logo for Avnet America
Avnet America
-
-
Buy Now

Specifications

Capacitance 22000pF
Voltage Rating 100V
Product Range SkyCap SR Series
Capacitance Tolerance ± 20%
Capacitor Terminals Radial Leaded
Dielectric Characteristic Z5U
Lead Spacing 5.08mm

Alternative Descriptions

Cap, Mlcc, Z5U, 0.022Uf, 100V, Radial | Newark Electronics
CAP, MLCC, Z5U, 0.022UF, 100V, RADIAL | element14
Cap Ceramic 0.022uF 100V Z5U 20% Radial 5.08mm 85°C Bulk | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a SR211E223MAA?

Additional datasheets, footprints and schematics for SR211E223MAA are listed on our Part Details page. You can also find images and similar parts to SR211E223MAA on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for SR211E223MAA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SR211E223MAA price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does SR211E223MAA fall under?

The SR211E223MAA is listed under Electronic & Electrical Components > Capacitors > Ceramic Capacitors.

Can I view similar or alternative parts?

You can view similar parts to SR211E223MAA when available in the Ceramic Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the SR211E223MAA you can contact the distributor directly for product support, shipping queries etc.

Is the SR211E223MAA RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for SR211E223MAA have stock available?

Authorised distributors including Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for SR211E223MAA.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for SR211E223MAA often in real-time on the comparison pages.

What if I can't find stock of SR211E223MAA?

You can fill out our help required form which you can use to request a quote for SR211E223MAA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay