Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.07
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.10
|
1,023
in stock
|
Buy Now | |
RS Americas
from US$0.22
|
1,457
in stock
|
Buy Now | |
Newark Electronics
from US$0.15
|
1,023
in stock
|
Buy Now | |
element14
from US$0.08
|
1,023
in stock
|
Buy Now | |
Future Electronics
from US$0.07
|
259
in stock
|
Buy Now | |
Avnet America
from US$0.17
|
-
|
Buy Now | |
Avnet Asia
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Capacitance | 0.1µF |
---|---|
Voltage Rating | 100V |
Product Range | - |
Capacitance Tolerance | ± 20% |
Capacitor Terminals | Radial Leaded |
Dielectric Characteristic | Z5U |
Lead Spacing | 5.08mm |
Operating Temperature Min | 10°C |
Operating Temperature Max | 85°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (17-Dec-2015) |
Capacitance Tolerance ± | ± 20% |
No. of Pins | 2Pins |
Operating Temperature Range | +10°C to +85°C |
Capacitor, Ceramic, Cap 0.1 uF, Tol 20%, 100 VDC, Radial, Z5U | AVX SR211E104MAR | RS Americas |
Multilayer Ceramic Capacitor, Skycap Sr Series, 0.1 - F, - 20%, Z5U, 100 V, Radial Leaded Rohs Compliant: Yes |Kyocera Avx SR211E104MAR | Newark Electronics |
CAP, 0.1µF, 100V, 20%, Z5U | element14 |
SR Series 5.08 x 5.08 mm 100 nF 100V ▒20% Tolerance Z5U Radial Lead/SkyCap« | Future Electronics |
Multilayer Ceramic Capacitor, 0.1 uF, 100 V, ± 20%, Z5U, Radial Leaded | Avnet America |
Multilayer Ceramic Capacitor, 0.1 uF, 100 V, � 20%, Z5U, Radial Leaded | Avnet Abacus |
Where can I find additional details, specifications and documents for a SR211E104MAR...?
Additional datasheets, footprints and schematics for SR211E104MAR... are listed on our Part Details page. You can also find images and similar parts to SR211E104MAR... on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SR211E104MAR... on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SR211E104MAR... price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SR211E104MAR... fall under?
The SR211E104MAR... is listed under Electronic & Electrical Components > Capacitors > Ceramic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to SR211E104MAR... when available in the Ceramic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SR211E104MAR... you can contact the distributor directly for product support, shipping queries etc.
Is the SR211E104MAR... RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SR211E104MAR... have stock available?
Authorised distributors including RS Americas, Newark Electronics, element14, Farnell and Future Electronics have stock available or on a lead time for SR211E104MAR....
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SR211E104MAR... often in real-time on the comparison pages.
What if I can't find stock of SR211E104MAR...?
You can fill out our help required form which you can use to request a quote for SR211E104MAR... from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.