Prices starting from US$0.06
Distributor | Starting From | Stock | ||
---|---|---|---|---|
RS | US$0.13 |
1,875
|
Buy Now | |
Future Electronics | US$0.06 |
68,991
|
Buy Now | |
TTI Europe | US$0.06 |
13,000
|
Buy Now | |
Newark Electronics | US$0.10 |
9,393
|
Buy Now | |
Avnet America | US$0.12 |
9,393
|
Buy Now | |
element14 | US$0.13 |
6,063
|
Buy Now | |
Farnell | US$0.12 |
5,798
|
Buy Now | |
RS Americas | US$0.22 |
2,380
|
Buy Now | |
Avnet Asia | - |
-
|
Buy Now | |
Avnet Abacus | - |
-
|
Buy Now |
Capacitance | 0.1µF |
---|---|
Voltage Rating | 100V |
Product Range | - |
Capacitance Tolerance | ± 10% |
Capacitor Terminals | Radial Leaded |
Dielectric Characteristic | X7R |
Lead Spacing | 5.08mm |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (17-Dec-2015) |
Capacitance Tolerance ± | ± 10% |
No. of Pins | 2Pins |
Operating Temperature Range | -55°C to +125°C |
SR Series 5.08 x 5.08 mm 100nF 100V ▒10% Tolerance X7R Radial Lead/SkyCap« | Future Electronics |
.1UF 100V 10% 5.08MM | TTI Europe |
Cap 0.1Uf 100Vdc X7R 10% Rdl 5.08Mm Rohs Compliant: Yes |Kyocera Avx SR211C104KAR | Newark Electronics |
Multilayer Ceramic Capacitor, 0.1 uF, 100 V, ± 10%, X7R, Radial Leaded | Avnet America |
CAP, 0.1µF, 100V, 10%, X7R | element14 |
Capacitor Ceramic, Radial .1 uF, 100V, 10%, X7R | AVX SR211C104KAR | RS Americas |
Radial X7R ceramic cap,100nF 100V 5mm | RS |
Multilayer Ceramic Capacitor, 0.1 uF, 100 V, � 10%, X7R, Radial Leaded | Avnet Abacus |
Where can I find additional details, specifications and documents for a SR211C104KAR...?
Additional datasheets, footprints and schematics for SR211C104KAR... are listed on our Part Details page. You can also find images and similar parts to SR211C104KAR... on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SR211C104KAR... on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SR211C104KAR... price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SR211C104KAR... fall under?
The SR211C104KAR... is listed under Electronic & Electrical Components > Capacitors > Ceramic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to SR211C104KAR... when available in the Ceramic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SR211C104KAR... you can contact the distributor directly for product support, shipping queries etc.
Is the SR211C104KAR... RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SR211C104KAR... have stock available?
Authorised distributors including Future Electronics, TTI Europe, Newark Electronics, Avnet America and element14 have stock available or on a lead time for SR211C104KAR....
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SR211C104KAR... often in real-time on the comparison pages.
What if I can't find stock of SR211C104KAR...?
You can fill out our help required form which you can use to request a quote for SR211C104KAR... from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.