Status: | Unknown |
---|---|
Series: | SkyCap SR Series |
RoHS: | Compliant |
Capacitance | 56pF |
---|---|
Voltage Rating | 100V |
Product Range | SkyCap SR Series |
Capacitance Tolerance | ± 5% |
Capacitor Terminals | Radial Leaded |
Dielectric Characteristic | C0G / NP0 |
No. of Pins | 2 |
RoHS Compliant | Yes |
Ceramic Capacitor 56Pf 100V, C0G, 5%, Radial | Newark Electronics |
SR Series 5.08 x 5.08 mm 56 pF 100 V ▒5 % Tolerance C0G/NP0 Radial Lead/SkyCap« | Future Electronics |
Cap Ceramic 56pF 100V C0G 5% Radial 5.08mm 125°C Bulk | Avnet America |
Where can I find additional details, specifications and documents for a SR211A560JAR?
Additional datasheets, footprints and schematics for SR211A560JAR are listed on our Part Details page. You can also find images and similar parts to SR211A560JAR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SR211A560JAR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SR211A560JAR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SR211A560JAR fall under?
The SR211A560JAR is listed under Passive Components > Capacitors > Ceramic Capacitors > Leaded Ceramic Multilayer MLCC Capacitors.
Can I view similar or alternative parts?
You can view similar parts to SR211A560JAR when available in the Leaded Ceramic Multilayer MLCC Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SR211A560JAR you can contact the distributor directly for product support, shipping queries etc.
Is the SR211A560JAR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for SR211A560JAR have stock available?
Authorised distributors including Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for SR211A560JAR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SR211A560JAR often in real-time on the comparison pages.
What if I can't find stock of SR211A560JAR?
You can fill out our help required form which you can use to request a quote for SR211A560JAR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.