SR211A471JAATR1. Capacitors by KYOCERA AVX

Status: Unknown
Series: SkyCap SR Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.14

Distributor Stock
Logo for Newark
Newark
-
3,000
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$0.14
3,000
in stock
Buy Now

Specifications

Capacitance 470pF
Voltage Rating 100V
Product Range SkyCap SR Series
Capacitance Tolerance ± 5%
Capacitor Terminals Radial Leaded
Dielectric Characteristic C0G / NP0
Lead Spacing 5.08mm
Operating Temperature Min -55°C
RoHS Compliant No

Alternative Descriptions

Cap Ceramic 470pF 100V C0G 5% Radial 5.08mm 125°C T/R | Avnet America
Capacitance:470Pf | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a SR211A471JAATR1.?

Additional datasheets, footprints and schematics for SR211A471JAATR1. are listed on our Part Details page. You can also find images and similar parts to SR211A471JAATR1. on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for SR211A471JAATR1. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SR211A471JAATR1. price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does SR211A471JAATR1. fall under?

The SR211A471JAATR1. is listed under Passive Components > Capacitors > Ceramic Capacitors > Leaded Ceramic Multilayer MLCC Capacitors.

Can I view similar or alternative parts?

You can view similar parts to SR211A471JAATR1. when available in the Leaded Ceramic Multilayer MLCC Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the SR211A471JAATR1. you can contact the distributor directly for product support, shipping queries etc.

Is the SR211A471JAATR1. RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for SR211A471JAATR1. have stock available?

Authorised distributors including Avnet America and Newark Electronics have stock available or on a lead time for SR211A471JAATR1..

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for SR211A471JAATR1. often in real-time on the comparison pages.

What if I can't find stock of SR211A471JAATR1.?

You can fill out our help required form which you can use to request a quote for SR211A471JAATR1. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay