SR211A330JARTR1 Capacitors by KYOCERA AVX

CAPACITOR CERAMIC 33PF 100V, C0G, 5%, RAD

Status: Unknown
Series: SkyCap SR Series
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.10

Distributor Stock
Logo for Newark
Newark
from US$0.10
No stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.11
-
Buy Now
Logo for Avnet America
Avnet America
from US$0.21
-
Buy Now
Logo for Avnet Asia
Avnet Asia
-
-
Buy Now

Specifications

Capacitance 33pF
Voltage Rating 100V
Product Range SkyCap SR Series
Capacitance Tolerance ± 5%
Capacitor Terminals Radial Leaded
Dielectric Characteristic C0G / NP0
Lead Spacing 5.08mm
RoHS Compliant Yes

Alternative Descriptions

Capacitor Ceramic 33Pf 100V, C0G, 5%, Rad | Newark Electronics
SR Series 5.08 x 5.08 mm 33 pF 100 V ▒5% Tolerance C0G/NP0 Radial Lead/SkyCap« | Future Electronics
Multilayer Ceramic Capacitor, 33 pF, 100 V, ± 5%, C0G (NP0), Radial Leaded | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a SR211A330JARTR1?

Additional datasheets, footprints and schematics for SR211A330JARTR1 are listed on our Part Details page. You can also find images and similar parts to SR211A330JARTR1 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for SR211A330JARTR1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SR211A330JARTR1 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does SR211A330JARTR1 fall under?

The SR211A330JARTR1 is listed under Passive Components > Capacitors > Ceramic Capacitors > Leaded Ceramic Multilayer MLCC Capacitors.

Can I view similar or alternative parts?

You can view similar parts to SR211A330JARTR1 when available in the Leaded Ceramic Multilayer MLCC Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the SR211A330JARTR1 you can contact the distributor directly for product support, shipping queries etc.

Is the SR211A330JARTR1 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for SR211A330JARTR1 have stock available?

Authorised distributors including Newark Electronics, Future Electronics, Avnet America and Avnet Asia have stock available or on a lead time for SR211A330JARTR1.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for SR211A330JARTR1 often in real-time on the comparison pages.

What if I can't find stock of SR211A330JARTR1?

You can fill out our help required form which you can use to request a quote for SR211A330JARTR1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay