Status: | Unknown |
---|---|
Series: | SkyCap SR Series |
RoHS: | Compliant |
Capacitance | 22pF |
---|---|
Voltage Rating | 100V |
Product Range | SkyCap SR Series |
Capacitance Tolerance | ± 5% |
Capacitor Terminals | Radial Leaded |
Dielectric Characteristic | C0G / NP0 |
RoHS Compliant | Yes |
SR Series 5.08 x 5.08 mm 22 pF 100 V ▒5% Tolerance C0G/NP0 Radial Lead/SkyCap« | Future Electronics |
Capacitor Ceramic 22Pf 100V, C0G, 5%, Rad, Full Reel | Newark Electronics |
Multilayer Ceramic Capacitor, 22 pF, 100 V, ± 5%, C0G (NP0), Radial Leaded | Avnet America |
22PF 100V 5% 5.08MM | TTI Europe |
Multilayer Ceramic Capacitor, 22 pF, 100 V, � 5%, C0G (NP0), Radial Leaded | Avnet Abacus |
Where can I find additional details, specifications and documents for a SR211A220JARTR1?
Additional datasheets, footprints and schematics for SR211A220JARTR1 are listed on our Part Details page. You can also find images and similar parts to SR211A220JARTR1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SR211A220JARTR1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SR211A220JARTR1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SR211A220JARTR1 fall under?
The SR211A220JARTR1 is listed under Passive Components > Capacitors > Ceramic Capacitors > Leaded Ceramic Multilayer MLCC Capacitors.
Can I view similar or alternative parts?
You can view similar parts to SR211A220JARTR1 when available in the Leaded Ceramic Multilayer MLCC Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SR211A220JARTR1 you can contact the distributor directly for product support, shipping queries etc.
Is the SR211A220JARTR1 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for SR211A220JARTR1 have stock available?
Authorised distributors including Future Electronics, Newark Electronics, Avnet America, TTI Europe and Avnet Asia have stock available or on a lead time for SR211A220JARTR1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SR211A220JARTR1 often in real-time on the comparison pages.
What if I can't find stock of SR211A220JARTR1?
You can fill out our help required form which you can use to request a quote for SR211A220JARTR1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.