Status: | Unknown |
---|---|
Series: | SkyCap SR Series |
RoHS: | Compliant |
Capacitance | 22pF |
---|---|
Voltage Rating | 100V |
Product Range | SkyCap SR Series |
Capacitance Tolerance | ± 5% |
Capacitor Terminals | Radial Leaded |
Dielectric Characteristic | C0G / NP0 |
Lead Spacing | 5.08mm |
Operating Temperature Min | -55°C |
RoHS Compliant | Yes |
Cap Ceramic 22pF 100V C0G 5% Radial 5.08mm 125°C Bulk | Avnet America |
Ceramic Capacitor 22Pf 100V, C0G, 5%, Radial | Newark Electronics |
Where can I find additional details, specifications and documents for a SR211A220JAA.?
Additional datasheets, footprints and schematics for SR211A220JAA. are listed on our Part Details page. You can also find images and similar parts to SR211A220JAA. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SR211A220JAA. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SR211A220JAA. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SR211A220JAA. fall under?
The SR211A220JAA. is listed under Passive Components > Capacitors > Ceramic Capacitors > Leaded Ceramic Multilayer MLCC Capacitors.
Can I view similar or alternative parts?
You can view similar parts to SR211A220JAA. when available in the Leaded Ceramic Multilayer MLCC Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SR211A220JAA. you can contact the distributor directly for product support, shipping queries etc.
Is the SR211A220JAA. RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for SR211A220JAA. have stock available?
Authorised distributors including Avnet America and Newark Electronics have stock available or on a lead time for SR211A220JAA..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SR211A220JAA. often in real-time on the comparison pages.
What if I can't find stock of SR211A220JAA.?
You can fill out our help required form which you can use to request a quote for SR211A220JAA. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.