Status: | Unknown |
---|---|
Series: | SkyCap SR Series |
RoHS: | Unknown |
Capacitance | 100pF |
---|---|
Voltage Rating | 100V |
Product Range | SkyCap SR Series |
Capacitance Tolerance | ± 10% |
Capacitor Terminals | Radial Leaded |
Dielectric Characteristic | C0G / NP0 |
Lead Spacing | 5.08mm |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Capacitance Tolerance ± | ± 10% |
Climatic Category | 55/125/56 |
External Depth | 3.18mm |
External Length / Height | 5.08mm |
External Width | 5.08mm |
Height | 5.08mm |
Lead Diameter | 0.51mm |
No. of Pins | 2Pins |
Operating Temperature Range | -55°C to +125°C |
Temperature Coeff. + | 30ppm/°C |
Temperature Coeff. - | -30ppm/°C |
Temperature Coefficient | 0ppm/°C ± 30ppm/°C |
Tolerance + | 10% |
Tolerance - | 10% |
Voltage Rating V DC | 100V |
Multilayer Ceramic Capacitor, Skycap Sr Series, 100 Pf, - 10%, C0G/Np0, 100 V, Radial Leaded Rohs Compliant: Yes |Kyocera Avx SR211A101KAR | Newark Electronics |
CAP, 100PF, 100V, 10%, C0G/NP0 | element14 |
SR Series 5.08 x 5.08 mm 100pF 100V ▒10% Tolerance C0G/N0P Radial Lead/SkyCap« | Future Electronics |
Multilayer Ceramic Capacitor, 100 pF, 100 V, ± 10%, C0G (NP0), Radial Leaded | Avnet America |
Capacitor | RS Americas |
Multilayer Ceramic Capacitor, 100 pF, 100 V, � 10%, C0G (NP0), Radial Leaded | Avnet Abacus |
Where can I find additional details, specifications and documents for a SR211A101KAR?
Additional datasheets, footprints and schematics for SR211A101KAR are listed on our Part Details page. You can also find images and similar parts to SR211A101KAR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SR211A101KAR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SR211A101KAR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SR211A101KAR fall under?
The SR211A101KAR is listed under Electronic & Electrical Components > Capacitors > Ceramic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to SR211A101KAR when available in the Ceramic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SR211A101KAR you can contact the distributor directly for product support, shipping queries etc.
Is the SR211A101KAR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SR211A101KAR have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and Avnet America have stock available or on a lead time for SR211A101KAR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SR211A101KAR often in real-time on the comparison pages.
What if I can't find stock of SR211A101KAR?
You can fill out our help required form which you can use to request a quote for SR211A101KAR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.