Status: | Unknown |
---|---|
Series: | SkyCap SR Series |
RoHS: | Unknown |
Prices starting from US$0.11
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.20
|
500
in stock
|
Buy Now | |
Future Electronics
from US$0.11
|
1,363
in stock
|
Buy Now | |
RS Americas
from US$0.27
|
429
in stock
|
Buy Now | |
Newark Electronics
from US$0.20
|
247
in stock
|
Buy Now | |
element14
from US$0.20
|
247
in stock
|
Buy Now | |
Farnell
from US$0.20
|
247
in stock
|
Buy Now | |
Avnet America
from US$0.25
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Capacitance | 0.47µF |
---|---|
Voltage Rating | 50V |
Product Range | SkyCap SR Series |
Capacitance Tolerance | ± 20% |
Capacitor Terminals | Radial Leaded |
Dielectric Characteristic | Z5U |
Lead Spacing | 2.54mm |
Operating Temperature Min | 10°C |
Operating Temperature Max | 85°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
SR Series 5.08 x 5.08 mm 470 nF 50 V ▒20% Tolerance Z5U Radial Lead/SkyCap« | Future Electronics |
Radial Capacitor 50V Z5U 0.47uF 20% | RS |
SR20 SR 470nF Ceramic Multilayer Capacitor, 50 VDC, +85degC, Z5U Dielec, +/-20% | AVX SR205E474MAR | RS Americas |
Multilayer Ceramic Capacitor, Skycap Sr Series, 0.47 - F, - 20%, Z5U, 50 V, Radial Leaded Rohs Compliant: Yes |Kyocera Avx SR205E474MAR | Newark Electronics |
CAP, 0.47µF, 50V, 20%, Z5U | element14 |
Multilayer Ceramic Capacitor, 0.47 uF, 50 V, ± 20%, Z5U, Radial Leaded | Avnet America |
Multilayer Ceramic Capacitor, 0.47 uF, 50 V, � 20%, Z5U, Radial Leaded | Avnet Abacus |
Where can I find additional details, specifications and documents for a SR205E474MAR?
Additional datasheets, footprints and schematics for SR205E474MAR are listed on our Part Details page. You can also find images and similar parts to SR205E474MAR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SR205E474MAR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SR205E474MAR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SR205E474MAR fall under?
The SR205E474MAR is listed under Electronic & Electrical Components > Capacitors > Ceramic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to SR205E474MAR when available in the Ceramic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SR205E474MAR you can contact the distributor directly for product support, shipping queries etc.
Is the SR205E474MAR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SR205E474MAR have stock available?
Authorised distributors including Future Electronics, RS, RS Americas, Newark Electronics and element14 have stock available or on a lead time for SR205E474MAR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SR205E474MAR often in real-time on the comparison pages.
What if I can't find stock of SR205E474MAR?
You can fill out our help required form which you can use to request a quote for SR205E474MAR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.