Status: | Unknown |
---|---|
Series: | SkyCap SR Series |
RoHS: | Compliant |
Capacitance | 0.1µF |
---|---|
Voltage Rating | 50V |
Product Range | SkyCap SR Series |
Capacitance Tolerance | ± 20% |
Capacitor Terminals | Radial Leaded |
Dielectric Characteristic | X7R |
Lead Spacing | 2.54mm |
Operating Temperature Min | -55°C |
RoHS Compliant | Yes |
Ceramic Capacitor 0.1Uf, 50V, X7R, 20%, Radial | Newark Electronics |
Cap Ceramic 0.1uF 50V X7R 20% Radial 2.54mm 125°C Bulk | Avnet America |
Where can I find additional details, specifications and documents for a SR205C104MAA.?
Additional datasheets, footprints and schematics for SR205C104MAA. are listed on our Part Details page. You can also find images and similar parts to SR205C104MAA. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SR205C104MAA. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SR205C104MAA. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SR205C104MAA. fall under?
The SR205C104MAA. is listed under Passive Components > Capacitors > Ceramic Capacitors > Leaded Ceramic Multilayer MLCC Capacitors.
Can I view similar or alternative parts?
You can view similar parts to SR205C104MAA. when available in the Leaded Ceramic Multilayer MLCC Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SR205C104MAA. you can contact the distributor directly for product support, shipping queries etc.
Is the SR205C104MAA. RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for SR205C104MAA. have stock available?
Authorised distributors including Newark Electronics and Avnet America have stock available or on a lead time for SR205C104MAA..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SR205C104MAA. often in real-time on the comparison pages.
What if I can't find stock of SR205C104MAA.?
You can fill out our help required form which you can use to request a quote for SR205C104MAA. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.