Status: | Unknown |
---|---|
Series: | SkyCap SR Series |
RoHS: | Compliant |
Capacitance | 0.1µF |
---|---|
Voltage Rating | 50V |
Product Range | SkyCap SR Series |
Capacitance Tolerance | ± 5% |
Capacitor Terminals | Radial Leaded |
Dielectric Characteristic | X7R |
Lead Spacing | 2.54mm |
RoHS Compliant | Yes |
SR20 SR 100nF Ceramic Multilayer Capacitor, 50 VDC, +125degC, X7R Dielec, +/-5% | AVX SR205C104JAR | RS Americas |
CAPACITOR CERAMIC , RADIAL .10UF, 50V, 5 | RS |
Ceramic Capacitor 0.1Uf, 50V, X7R, 5%, Radial | Newark Electronics |
SR Series 5.08 x 5.08 mm 100nF 50 V ▒5 % Tolerance X7R Radial Lead/SkyCap« | Future Electronics |
Multilayer Ceramic Capacitor, 0.1 uF, 50 V, ± 5%, X7R, Radial Leaded | Avnet America |
Where can I find additional details, specifications and documents for a SR205C104JAR?
Additional datasheets, footprints and schematics for SR205C104JAR are listed on our Part Details page. You can also find images and similar parts to SR205C104JAR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SR205C104JAR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SR205C104JAR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SR205C104JAR fall under?
The SR205C104JAR is listed under Passive Components > Capacitors > Ceramic Capacitors > Leaded Ceramic Multilayer MLCC Capacitors.
Can I view similar or alternative parts?
You can view similar parts to SR205C104JAR when available in the Leaded Ceramic Multilayer MLCC Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SR205C104JAR you can contact the distributor directly for product support, shipping queries etc.
Is the SR205C104JAR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for SR205C104JAR have stock available?
Authorised distributors including RS Americas, RS, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for SR205C104JAR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SR205C104JAR often in real-time on the comparison pages.
What if I can't find stock of SR205C104JAR?
You can fill out our help required form which you can use to request a quote for SR205C104JAR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.