Status: | Unknown |
---|---|
Series: | SkyCap SR Series |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Avnet America
-
|
-
|
Buy Now |
Capacitance | 0.1µF |
---|---|
Voltage Rating | 50V |
Product Range | SkyCap SR Series |
Capacitance Tolerance | ± 5% |
Capacitor Terminals | Radial Leaded |
Dielectric Characteristic | X7R |
Lead Spacing | 2.54mm |
RoHS Compliant | No |
Multilayer Ceramic Capacitor, 0.1 uF, 50 V, ± 5%, X7R, Radial Leaded | Avnet America |
Where can I find additional details, specifications and documents for a SR205C104JAA?
Additional datasheets, footprints and schematics for SR205C104JAA are listed on our Part Details page. You can also find images and similar parts to SR205C104JAA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SR205C104JAA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SR205C104JAA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SR205C104JAA fall under?
The SR205C104JAA is listed under Passive Components > Capacitors > Ceramic Capacitors > Leaded Ceramic Multilayer MLCC Capacitors.
Can I view similar or alternative parts?
You can view similar parts to SR205C104JAA when available in the Leaded Ceramic Multilayer MLCC Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SR205C104JAA you can contact the distributor directly for product support, shipping queries etc.
Is the SR205C104JAA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SR205C104JAA have stock available?
Authorised distributors including Avnet America have stock available or on a lead time for SR205C104JAA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SR205C104JAA often in real-time on the comparison pages.
What if I can't find stock of SR205C104JAA?
You can fill out our help required form which you can use to request a quote for SR205C104JAA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.