Status: | Unknown |
---|---|
Series: | SkyCap SR Series |
RoHS: | Compliant |
Capacitance | 3300pF |
---|---|
Voltage Rating | 50V |
Product Range | SkyCap SR Series |
Capacitance Tolerance | ± 5% |
Capacitor Terminals | Radial Leaded |
Dielectric Characteristic | C0G / NP0 |
Lead Spacing | 2.54mm |
Operating Temperature Min | -55°C |
RoHS Compliant | Yes |
Skycaps/Bulk Rohs Compliant: Yes |Kyocera Avx SR205A332JAR | Newark Electronics |
Cap Ceramic 0.0033uF 50V C0G 5% Radial 2.54mm 125°C Bulk | Avnet America |
Where can I find additional details, specifications and documents for a SR205A332JAR.?
Additional datasheets, footprints and schematics for SR205A332JAR. are listed on our Part Details page. You can also find images and similar parts to SR205A332JAR. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SR205A332JAR. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SR205A332JAR. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SR205A332JAR. fall under?
The SR205A332JAR. is listed under Passive Components > Capacitors > Ceramic Capacitors > Leaded Ceramic Multilayer MLCC Capacitors.
Can I view similar or alternative parts?
You can view similar parts to SR205A332JAR. when available in the Leaded Ceramic Multilayer MLCC Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SR205A332JAR. you can contact the distributor directly for product support, shipping queries etc.
Is the SR205A332JAR. RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for SR205A332JAR. have stock available?
Authorised distributors including Newark Electronics and Avnet America have stock available or on a lead time for SR205A332JAR..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SR205A332JAR. often in real-time on the comparison pages.
What if I can't find stock of SR205A332JAR.?
You can fill out our help required form which you can use to request a quote for SR205A332JAR. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.