Status: | Unknown |
---|---|
Series: | SkyCap SR Series |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
Capacitance | 68000pF |
---|---|
Voltage Rating | 100V |
Product Range | SkyCap SR Series |
Capacitance Tolerance | ± 10% |
Capacitor Terminals | Radial Leaded |
Dielectric Characteristic | X7R |
No. of Pins | 2Pins |
RoHS Compliant | No |
Capacitor Ceramic 0.068Uf 100V, X7R, 10%, Rad | Newark Electronics |
Where can I find additional details, specifications and documents for a SR201C683KAA?
Additional datasheets, footprints and schematics for SR201C683KAA are listed on our Part Details page. You can also find images and similar parts to SR201C683KAA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SR201C683KAA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SR201C683KAA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SR201C683KAA fall under?
The SR201C683KAA is listed under Passive Components > Capacitors > Ceramic Capacitors > Leaded Ceramic Multilayer MLCC Capacitors.
Can I view similar or alternative parts?
You can view similar parts to SR201C683KAA when available in the Leaded Ceramic Multilayer MLCC Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SR201C683KAA you can contact the distributor directly for product support, shipping queries etc.
Is the SR201C683KAA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SR201C683KAA have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for SR201C683KAA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SR201C683KAA often in real-time on the comparison pages.
What if I can't find stock of SR201C683KAA?
You can fill out our help required form which you can use to request a quote for SR201C683KAA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.