Status: | Unknown |
---|---|
Series: | SkyCap SR Series |
RoHS: | Compliant |
Prices starting from US$0.19
Distributor | Stock | ||
---|---|---|---|
Newark
from US$0.19
|
No stock
|
Buy Now |
Capacitance | 22000pF |
---|---|
Voltage Rating | 100V |
Product Range | SkyCap SR Series |
Capacitance Tolerance | ± 10% |
Capacitor Terminals | Radial Leaded |
Dielectric Characteristic | X7R |
Lead Spacing | 2.54mm |
Operating Temperature Min | -55°C |
RoHS Compliant | Yes |
Ceramic Capacitor 0.022Uf 100V, X7R, 10%, Radial | Newark Electronics |
Where can I find additional details, specifications and documents for a SR201C223KAA.?
Additional datasheets, footprints and schematics for SR201C223KAA. are listed on our Part Details page. You can also find images and similar parts to SR201C223KAA. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SR201C223KAA. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SR201C223KAA. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SR201C223KAA. fall under?
The SR201C223KAA. is listed under Passive Components > Capacitors > Ceramic Capacitors > Leaded Ceramic Multilayer MLCC Capacitors.
Can I view similar or alternative parts?
You can view similar parts to SR201C223KAA. when available in the Leaded Ceramic Multilayer MLCC Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SR201C223KAA. you can contact the distributor directly for product support, shipping queries etc.
Is the SR201C223KAA. RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for SR201C223KAA. have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for SR201C223KAA..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SR201C223KAA. often in real-time on the comparison pages.
What if I can't find stock of SR201C223KAA.?
You can fill out our help required form which you can use to request a quote for SR201C223KAA. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.