Status: | Unknown |
---|---|
Series: | SkyCap SR Series |
RoHS: | Unknown |
Prices starting from US$0.12
Distributor | Stock | ||
---|---|---|---|
Avnet America
from US$0.12
|
-
|
Buy Now |
Capacitance | 10000pF |
---|---|
Voltage Rating | 100V |
Product Range | SkyCap SR Series |
Capacitance Tolerance | ± 20% |
Capacitor Terminals | Radial Leaded |
Dielectric Characteristic | X7R |
Lead Spacing | 2.54mm |
Operating Temperature Min | -55°C |
RoHS Compliant | No |
Cap Ceramic 0.01uF 100V X7R 20% Radial 2.54mm 125°C Bulk | Avnet America |
Where can I find additional details, specifications and documents for a SR201C103MAA.?
Additional datasheets, footprints and schematics for SR201C103MAA. are listed on our Part Details page. You can also find images and similar parts to SR201C103MAA. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SR201C103MAA. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SR201C103MAA. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SR201C103MAA. fall under?
The SR201C103MAA. is listed under Passive Components > Capacitors > Ceramic Capacitors > Leaded Ceramic Multilayer MLCC Capacitors.
Can I view similar or alternative parts?
You can view similar parts to SR201C103MAA. when available in the Leaded Ceramic Multilayer MLCC Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SR201C103MAA. you can contact the distributor directly for product support, shipping queries etc.
Is the SR201C103MAA. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SR201C103MAA. have stock available?
Authorised distributors including Avnet America have stock available or on a lead time for SR201C103MAA..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SR201C103MAA. often in real-time on the comparison pages.
What if I can't find stock of SR201C103MAA.?
You can fill out our help required form which you can use to request a quote for SR201C103MAA. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.