Status: | Unknown |
---|---|
Series: | SkyCap SR Series |
RoHS: | Compliant |
Capacitance | 10000pF |
---|---|
Voltage Rating | 100V |
Product Range | SkyCap SR Series |
Capacitance Tolerance | ± 10% |
Capacitor Terminals | Radial Leaded |
Dielectric Characteristic | X7R |
Lead Spacing | 2.54mm |
Operating Temperature Min | -55°C |
RoHS Compliant | Yes |
Capacitor,ceramic,10000Pf,100Vdc,10-% Tol,10+% Tol,x7R-Tc Code,-15,15%-Tc Rohs Compliant: No |Kyocera Avx SR201C103KAA | Newark Electronics |
Where can I find additional details, specifications and documents for a SR201C103KAA.?
Additional datasheets, footprints and schematics for SR201C103KAA. are listed on our Part Details page. You can also find images and similar parts to SR201C103KAA. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SR201C103KAA. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SR201C103KAA. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SR201C103KAA. fall under?
The SR201C103KAA. is listed under Passive Components > Capacitors > Ceramic Capacitors > Leaded Ceramic Multilayer MLCC Capacitors.
Can I view similar or alternative parts?
You can view similar parts to SR201C103KAA. when available in the Leaded Ceramic Multilayer MLCC Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SR201C103KAA. you can contact the distributor directly for product support, shipping queries etc.
Is the SR201C103KAA. RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for SR201C103KAA. have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for SR201C103KAA..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SR201C103KAA. often in real-time on the comparison pages.
What if I can't find stock of SR201C103KAA.?
You can fill out our help required form which you can use to request a quote for SR201C103KAA. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.