Status: | Unknown |
---|---|
Series: | SkyCap SR Series |
RoHS: | Compliant |
Prices starting from US$0.29
Distributor | Stock | ||
---|---|---|---|
Newark
from US$0.29
|
1,000
in stock
|
Buy Now | |
Avnet America
from US$0.29
|
1,000
in stock
|
Buy Now | |
Rapid Electronics
from US$0.44
|
506
in stock
|
Buy Now | |
Chip One Stop
from US$0.64
|
506
in stock
|
Buy Now | |
Future Electronics
from US$0.32
|
-
|
Buy Now | |
RS Americas
from US$0.39
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Capacitance | 3300pF |
---|---|
Voltage Rating | 100V |
Product Range | SkyCap SR Series |
Capacitance Tolerance | ± 5% |
Capacitor Terminals | Radial Leaded |
Dielectric Characteristic | C0G / NP0 |
Lead Spacing | 2.54mm |
Operating Temperature Min | -55°C |
RoHS Compliant | Yes |
Capacitance:3300Pf | Newark Electronics |
Multilayer Ceramic Capacitor, 3300 pF, 100 V, ± 5%, C0G (NP0), Radial Leaded | Avnet America |
MLCC-Leaded 100V 3300pF C0G RoHS Long Leads 5% | Rapid Electronics |
SR Series 5.08 x 5.08 mm 3.3nF 100 V ▒5 % Tolerance C0G/NP0 Radial Lead/SkyCap« | Future Electronics |
Capacitor | RS Americas |
Multilayer Ceramic Capacitor, 3300 pF, 100 V, � 5%, C0G (NP0), Radial Leaded | Avnet Abacus |
Where can I find additional details, specifications and documents for a SR201A332JAR.?
Additional datasheets, footprints and schematics for SR201A332JAR. are listed on our Part Details page. You can also find images and similar parts to SR201A332JAR. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SR201A332JAR. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SR201A332JAR. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SR201A332JAR. fall under?
The SR201A332JAR. is listed under Passive Components > Capacitors > Ceramic Capacitors > Leaded Ceramic Multilayer MLCC Capacitors.
Can I view similar or alternative parts?
You can view similar parts to SR201A332JAR. when available in the Leaded Ceramic Multilayer MLCC Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SR201A332JAR. you can contact the distributor directly for product support, shipping queries etc.
Is the SR201A332JAR. RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for SR201A332JAR. have stock available?
Authorised distributors including Newark Electronics, Avnet America, Rapid Electronics, Chip One Stop and Future Electronics have stock available or on a lead time for SR201A332JAR..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SR201A332JAR. often in real-time on the comparison pages.
What if I can't find stock of SR201A332JAR.?
You can fill out our help required form which you can use to request a quote for SR201A332JAR. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.