Status: | Unknown |
---|---|
Series: | SkyCap SR Series |
RoHS: | Unknown |
Prices starting from US$0.12
Capacitance | 2200pF |
---|---|
Voltage Rating | 100V |
Product Range | SkyCap SR Series |
Capacitance Tolerance | ± 5% |
Capacitor Terminals | Radial Leaded |
Dielectric Characteristic | C0G / NP0 |
Lead Spacing | 2.54mm |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Capacitance Tolerance ± | ± 5% |
Climatic Category | 55/125/56 |
External Depth | 3.18mm |
External Length / Height | 5.08mm |
External Width | 5.08mm |
Height | 5.08mm |
Lead Diameter | 0.51mm |
No. of Pins | 2Pins |
Operating Temperature Range | -55°C to +125°C |
Temperature Coeff. + | 30ppm/°C |
Temperature Coeff. - | -30ppm/°C |
Temperature Coefficient | 0ppm/°C ± 30ppm/°C |
Tolerance + | 5% |
Tolerance - | 5% |
Voltage Rating V DC | 100V |
Capacitance:2200Pf | Newark Electronics |
SR Series 5.08 x 5.08 mm 2.2 nF 100 V ▒5% Tolerance C0G/NP0 Radial Lead/SkyCap« | Future Electronics |
Multilayer Ceramic Capacitor, 2200 pF, 100 V, ± 5%, C0G (NP0), Radial Leaded | Avnet America |
CAP, 2200PF, 100V, 5%, C0G/NP0 | element14 |
2200PF 100V 5% 2.54MM | TTI Europe |
Multilayer Ceramic Capacitor, 2200 pF, 100 V, � 5%, C0G (NP0), Radial Leaded | Avnet Abacus |
Where can I find additional details, specifications and documents for a SR201A222JAR?
Additional datasheets, footprints and schematics for SR201A222JAR are listed on our Part Details page. You can also find images and similar parts to SR201A222JAR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for SR201A222JAR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view SR201A222JAR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does SR201A222JAR fall under?
The SR201A222JAR is listed under Electronic & Electrical Components > Capacitors > Ceramic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to SR201A222JAR when available in the Ceramic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the SR201A222JAR you can contact the distributor directly for product support, shipping queries etc.
Is the SR201A222JAR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for SR201A222JAR have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, element14 and TTI Europe have stock available or on a lead time for SR201A222JAR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for SR201A222JAR often in real-time on the comparison pages.
What if I can't find stock of SR201A222JAR?
You can fill out our help required form which you can use to request a quote for SR201A222JAR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.